location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Café Gourmet HD5408/20R1 coffee maker Drip coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Café Gourmet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD5408/20R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD5408/20R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895677363
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 16:33:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Café Gourmet HD5408/20R1 coffee maker Drip coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker 1 L
  • - 10 cups
  • - Black
More>>>
Performance
Capacity in cups *
10 cups
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1 L
Dishwasher-proof parts
Yes
Country of origin
Poland
Ergonomics
Product colour *
Black
Cord length
0.8 m
Power
AC input voltage
220–240
AC input frequency
50 bis 60
Power consumption (max)
1300 W
Power consumption (brewing)
1300 W
Weight & dimensions
Width
195 mm
Weight & dimensions
Depth
225 mm
Height
510 mm
Weight
2.3 kg
Packaging data
Package dimensions (WxDxH)
240 x 240 x 569 mm
Package width
240 mm
Package depth
240 mm
Package height
569 mm
Technical details
Product dimensions (WxDxH)
195 x 225 x 510 mm
Other features
Brewing time for full capacity
10 min
Brewing time
10 min
Water tank material
Glass
Cable length
0.8 m