location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Essential BRE235/04 epilator Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRE235/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRE235/04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020087102 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 02:45:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips BRE235/04 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Satinelle Essential BRE235/04 epilator Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Washable
  • - Shaver
  • - Pink, White
More>>>
Sensitive cap to remove unwanted hairs
Sensitive cap to remove unwanted hairs

For more gentleness in different body areas it includes a delicate area cap to easily remove unwanted hairs from underarm and bikini.

2 speed settings to grab thinner and thicker hairs
2 speed settings to grab thinner and thicker hairs

2 speed settings to remove thinner and thicker hairs for a more personalized hair removal treatment.

Efficient epilation system pulls out the hairs from the root
Efficient epilation system pulls out the hairs from the root

Efficient epilation system leaves your skin smooth and stubble free for weeks

Profiled, ergonomic grip for comfortable handling
Profiled, ergonomic grip for comfortable handling

The rounded shape fits perfectly in your hand for comfortable hair removal. It looks great too!

Washable epilation head for extra hygiene and easy cleaning
Washable epilation head for extra hygiene and easy cleaning

This epilator has a washable epilation head. The head can be detached and cleaned under running water for better hygiene

Features
Shaver *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product colour *
Pink, White
Cooling
No
Backlight
No
Number of speeds
2
Massage function
Yes
Washable head
Yes
Detachable shaving head
Yes
Built-in display
No
Waterproof
Yes
Features
Cordless
Yes
Minimum hair length
0.5 mm
Power
Power source
AC/Battery
AC input voltage
15 V
Battery voltage
15 V
Packaging content
Cleaning brush
Yes
Sensitive area cap
Yes
AC adapter included
Yes
Packaging data
Package type
Box