location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MG7791/40 hair trimmers/clipper Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG7791/40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7791/40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020084231 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 02:51:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips MG7791/40 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
29 pieces to trim and style your face, head and body
29 pieces to trim and style your face, head and body

Trim anything with Philips Multigroom, with 29 pieces included. These are: a metal trimmer, a foil shaver, a detail metal trimmer, a nose and ear trimmer, an extra-wide hair trimmer, 6 hair trimming guards, 3 beard trimming guards, 2 stubble trimming guards, 1 adjustable beard comb, 1 body shaver, 2 body trimming guards, an eyebrow trimming guard, a toiletry bag, beard scissors with case, a beard brush, comb, and a cleaning brush.

Self-sharpening blades for a smooth result
Self-sharpening blades for a smooth result

Create clean, straight lines and evenly trim through the thickest hair thanks to the multipurpose trimmer's precise steel blades. These non-corrosive blades won't rust, and they self-sharpen to last longer.

Enough battery for 6 hours of runtime
Enough battery for 6 hours of runtime

Tackle hair on any part of your body with a single charge. This Philips trimmer has a powerful battery that can be used for up to 6 hours per charge. 

Keep those lines straight
Keep those lines straight

The foil shaver quickly and comfortably shaves clean lines around your style.

Easy to maintain
Easy to maintain

Philips Multigroom and all of its attachments are fully washable, so simply rinse them under the faucet for easy cleaning.

Get the details right
Get the details right

The narrow design of the steel precision groomer makes it easy to precisely edge and finish small details.

Easy to grip and control
Easy to grip and control

It’s comfortable and easy to grip your styling trimmer, thanks to the stainless steel frame and rubber grip that improves control.

Keeps nose and ear hair at bay
Keeps nose and ear hair at bay

Avoid nicks and cuts, as the all-in-one trimmer quickly removes unwanted nose and ear hair.

Extra-wide hair trimmer to cover more areas faster
Extra-wide hair trimmer to cover more areas faster

Cut and trim your hair or create fades easily, thanks to the body trimmer's extra-wide design that helps capture more hair in each stroke. Keep your lines clean and precise the way you want.

Say goodbye to unwanted body hair
Say goodbye to unwanted body hair

Shave comfortably below the neck, with our unique skin protector system that guards even your most sensitive body areas and lets you shave to a closeness of 0.5mm

15 reinforced guards for head-to-toe trimming
15 reinforced guards for head-to-toe trimming

Quickly touch up hair everywhere with 15 reinforced trimming guards to evenly and precisely trim your beard, stubble, head and body.

Maximum precision with 2x more blades
Maximum precision with 2x more blades

This all-in-one hair trimmer features advanced DualCut Technology for maximum precision. It comes with double blades, and is designed to stay as sharp as day 1.

120 minutes of runtime

This Philips trimmer gives you up to 120 minutes of cordless use from a single 1-hour charge. A quick 5-minute charge provides enough power for one full trim.

Performance
Product colour *
Black, Silver
Suitable for entire body *
Yes
Wet & Dry
Yes
Precision trimmer
Yes
Precision trimmer purpose
Ear, Nose
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Ergonomic grip
Yes
Rubber grips
Yes
Cordless
Yes
Waterproof
Yes
Washable
Yes
Indication
Charging indicator
Yes
Power
Power source *
Battery
Operating time *
360 min
Rechargeable *
Yes
Power
Charging time
2 h
Battery type *
Built-in battery
Fast charging
Yes
Fast charging time
5 min
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Packaging content
Barber set
Yes
Cleaning brush
Yes
Hair comb
Yes
Storage pouch
Yes
Attachment combs
Beard, Ear, Nose
Styling comb
Yes
Accessories included
Detail metal trimmer, Metal trimmer, Foil shaver, Nose & ear trimmer, Extrawide hair trimmer, Bodyshaver, 3 beard trimming guards, 2 stubble trimming guards, 6 hair trimming guards, 2 body trimming guards, Eyebrow trimming guard, 3-7mm beard adjustable comb
Precision comb
Yes
Battery
Rechargeable battery
Yes
Technical details
Number of attachments/guards
6