location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Photon Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Photon Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6CL96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808039935 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 395085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP OMEN by Photon Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Ambidextrous Bluetooth + USB Type-A
  • - Scroll type: Ball Buttons quantity: 6
  • - Power source: Cable
More>>>
As fast as wired performance

With proactive wireless technology, this mouse is as fast as its wired competitors – letting you aim, track, and react fast to gameplay.

Qi wireless charging

Qi wireless charging lets you fully charge this mouse with ease. Simply place the mouse on a Qi enabled charging area and reach full battery wirelessly.

All-day battery life

Play all day with a power saving system that allows for a battery life up to 50 hours, while OMEN Command center keeps you informed on battery levels in real time.[1]

Mouse
Scrolling directions
Vertical
Device interface *
Bluetooth + USB Type-A
Buttons type
Pressed buttons
Scroll type *
Ball
Buttons quantity *
6
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
129 mm
Depth
92 mm
Height
44 mm
Weight
140 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
164 mm
Package depth
123 mm
Package height
93 mm
Package weight
480 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
User guide
Yes
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:15:48
Uk has collected 5 expert reviews for HP OMEN by Photon Wireless Mouse and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2020-05-13 18:06:44
Related: Best gaming mouse 2019 There's no doubt the HP Omen Photon has a high quality look and feel. Its overall construction is a mixture of brushed and smooth plastics, which complement each other nicely. Indeed, all the materials used make it feel lik...
Good PixArt's PAW3335 works an absolute dream, Additional side pods and an ambidextrous design great for left handers, 50 hour battery life is plentiful and Qi wireless charging only helps its cause...
Bad Software is too simplistic and lacking in functionality, No additional weights in the box...
Bottom line The HP Omen Photon is a good mouse. For the money, you're getting something that's fully customisable with a great sensor and DPI range. That said, some of the competition is cheaper and more proven, so while the Photon does look a great option it only re...
80%
Laptopmag.com
Updated:
2019-12-01 23:15:48
You just picked up your brand-spankin' new gaming laptop and now you need a gaming mouse, but not just any gaming mouse. Let me introduce you to the HP Omen Photon, a premium ambidextrous gaming mouse. For $129, the Omen Photon offers smooth wireless conn...
Good Ambidextrous design, Smooth wireless connectivity, Solid software, Good performance...
Bad Could be more comfortable, Scroll wheel gets stiff, Expensive...
Bottom line The HP Omen Photon gaming mouse features ambidextrous design and smooth wireless connectivity, but it's pricey and not that comfortable...
70%
tomsguide.com
Updated:
2019-12-01 23:15:48
Up until now, HP's gaming mice have either been disappointingly bland or too inventive for their own good. The HP Omen Photon ($130), however, seems to have finally struck a happy medium between innovation and comfort.This wireless mouse features a custo...
Good Customizable desig, Wireless connectivity and chargin, Good performance...
Bad Narrow body and thumb rest, Tedious softwar, Better mice available in same price range...
Bottom line I approached the Omen Photon with a fair amount of skepticism. After all, HP mice in the past seemed to cap out around "mediocre," with very few clever ideas to distinguish them from the rest of the pack. However, I came away from the Omen Photon feeling...
0%
windowscentral.com
Updated:
2020-05-29 14:07:31
Source: Rich Edmonds / Windows CentralHP is better known for selling pre-built PCs, be it notebooks or desktops. The company also makes mice, keyboards, and a whole host of other hardware, but HP gaming mice really haven't been up to scratch compared to...
Good Highquality build, Long battery life, Low latency wireless, Qi charging, Accurate sensor...
Bad Slightly too narrow, Optional thumb grips awkward to use...
Bottom line Source: Rich Edmonds / Windows CentralThe HP Photon is a stellar wireless mouse if you're all about performance. It has a high polling rate, an excellent sensor, solid build, and is weighty enough to get you through each session, it just isn't the most co...
80%
pcmag.com
Updated:
2020-06-10 05:52:52
Most ambidextrous gaming mice tend to be pretty plain. It's as if most companies think the very act of making a mouse that left-handed people can use is a novelty unto itself. HP, under its Omen gaming brand, has finally made a sufficiently feature-rich m...
0%
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
France 1 distributor(s)