location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 8800-01-01 headphone/headset accessory Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800-01-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8800-01-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991002027 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:20
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type *
Cable
Product colour
Black
Coiled cable
Yes
Weight & dimensions
Cable length
0.5 m
Coiled cable length
2 m
Ports & interfaces
Connector 1
QD
Connector 2
RJ9
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
10 mm
Package depth
10 mm
Package height
600 mm
Package weight
40 g
Logistics data
Harmonized System (HS) code
85189000
Products per master (outer) case
340 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra QD cord to 2.5mm jack Jabra QD cord to 2.5mm jack
(show image)
8800-00-52 QD cord to 2.5mm jack 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-37 headphone/headset accessory Jabra 8800-00-37 headphone/headset accessory
(show image)
8800-00-37 8800-00-37 0.00
(excl. VAT)
0 (incl. VAT)
Jabra QD-connector Siemens G 4010 M Jabra QD-connector Siemens G 4010 M
(show image)
8800-00-63 QD-connector Siemens G 4010 M 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PC cord - QD to 2x3_5mm Jabra PC cord - QD to 2x3_5mm
(show image)
8734-599 PC cord - QD to 2x3_5mm 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Cord - AEI Interface Jabra Cord - AEI Interface
(show image)
8800-00-53 Cord - AEI Interface 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PC cord 2x3, 5mm jack - RJ11 Jabra PC cord 2x3, 5mm jack - RJ11
(show image)
8800-00-29 PC cord 2x3, 5mm jack - RJ11 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)