location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PC cord 2x3, 5mm jack - RJ11

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC cord 2x3, 5mm jack - RJ11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8800-00-29
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 10:42:05
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
Black
Weight & dimensions
Cable length
2 m
Ports & interfaces
Connector 1
RJ11
Connector 2
2 x 3.5mm
Brand Image Product code Product Stock Price from
Jabra QD cord to 2.5mm jack Jabra QD cord to 2.5mm jack
(show image)
8800-00-52 QD cord to 2.5mm jack 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 1220 Jabra GN 1220
(show image)
88002-99 GN 1220 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-37 headphone/headset accessory Jabra 8800-00-37 headphone/headset accessory
(show image)
8800-00-37 8800-00-37 0.00
(excl. VAT)
0 (incl. VAT)
Jabra QD-connector Siemens G 4010 M Jabra QD-connector Siemens G 4010 M
(show image)
8800-00-63 QD-connector Siemens G 4010 M 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PC cord - QD to 2x3_5mm Jabra PC cord - QD to 2x3_5mm
(show image)
8734-599 PC cord - QD to 2x3_5mm 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Cord - AEI Interface Jabra Cord - AEI Interface
(show image)
8800-00-53 Cord - AEI Interface 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-01 headphone/headset accessory Cable Jabra 8800-01-01 headphone/headset accessory Cable
(show image)
8800-01-01 8800-01-01 0.00
(excl. VAT)
0 (incl. VAT)