location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27x computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MW42AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905568253 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:10:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jan 2021
Product end of life date
Bullet Points HP 27x computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 170 Hz 5 ms 300 cd/m² 3000:1
  • - AMD FreeSync
  • - 35 W
More>>>
Sharper curve. New perspective.
Sharper curve. New perspective.

Surrounded by an even sharper curve, experience your content in a whole new way. With an 1800R curvature and micro-edge design, this display adds new perspective to your favorite photos and videos.

Smoothe Gameplay

AMD Freesync™ Technology with a 144Hz refresh rate eliminates display stutter, input lag, and screen tears for more immersive streaming and smoother gameplay.[1]

New spectrum of expression
New spectrum of expression

Experience deeper blacks and brighter whites with superb color contrast and greater than 99% sRGB[2] for incredible color accuracy—all in FHD.[3]

VA panel

With a wide, 178?viewing angle and better black levels, VA panels elevate your favorite content with a superb contrast ratio for colors that pop.

Share the panoramic view
Share the panoramic view

Vibrant detail from practically any position with consistent color and image clarity maintained across an ultra-wide 178° horizontal and vertical viewing angles.

1,800R curved display
1,800R curved display

By bringing the sides of the display even closer, the curved screen provides an incredibly realistic viewing experience and more expansive field of view.

144Hz refresh rate
144Hz refresh rate

Get smooth gaming, sharper objects, and cleaner details with a gaming display that refreshes frames 144 times a second – over twice the refresh rate of standard displays. [2]

Micro-edge display
Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss, means you'll get less glare while you're outside.

Off the desk and on the wall
Off the desk and on the wall

The display is equipped with standard VESA mounting for showcasing on a wall or swivel arm. [4]

Extreme detail
Extreme detail

Amazing clarity is delivered by 10,000,000:1 Dynamic Contrast Ratio for deeper blacks, brighter whites, and crisper colors. [2]

Full HD display / 1080p display
Full HD display / 1080p display

Be prepared for brilliant visuals and crisp images with the unforgettable quality of this stunning FHD display. [3]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Screen shape *
Curved
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
170 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
DisplayPorts quantity
1
Audio input
Yes
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (max)
41.5 W
Weight & dimensions
Weight (with stand)
5.2 kg
Width (without stand)
613.3 mm
Depth (without stand)
69.9 mm
Height (without stand)
363.7 mm
Weight (without stand)
5 kg
Packaging content
Cables included
AC, DisplayPort, HDMI
Other features
Country of origin
China
On/off switch
Yes
TV tuner integrated
No
Country Distributor
Switzerland 1 distributor(s)