location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1118MFP + KYOLife 3 years Laser A4 1800 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1118MFP + KYOLife 3 years
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B61102GM3NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1118MFP + KYOLife 3 years Laser A4 1800 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1800 x 600 DPI
  • - A4 18 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port
  • - Internal memory: 96 MB Built-in processor PowerPC 750CXr 300 MHz
  • - 14.5 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
20 s
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum number of copies
999 copies
Copier resize
50 - 200%
Scanning
Scanning *
Mono scanning
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
180 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Maximum internal memory
320 MB
Internal memory *
96 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
750CXr
Processor frequency
300 MHz
Sound pressure level (printing)
65 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
409 W
Power consumption (PowerSave)
40 W
Power consumption (standby)
76 W
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.5 kg
Other features
Dimensions (WxDxH)
496 x 421 x 385 mm
Power requirements
AC 220 - 240 V, 50/60 Hz
Compatible operating systems
Windows 98, 98SE, Me, NT4.0, 2000, XP
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Scan speed
2.5 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:35:49
Uk has collected 1 expert review for KYOCERA FS -1118MFP + KYOLife 3 years Laser A4 1800 x 600 DPI 18 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-01 21:35:49
Multifunction laser printers are all the rage and it's a pretty simple move to stick an A4 flatbed scanner on top of an existing mono laser printer to produce one. With a bit of fresh tooling to produce a different case design and the firmware to handle t...
70%