location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S80 1/1.8" 8 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0314B008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot S80 1/1.8" 8 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3.6x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Still image resolution(s) *
640 x 480,1024 x 768,1600 x 1200,2048 x 1536,2592 x 1944,3264 x 2448
Lens system
Optical zoom *
3.6x
Digital zoom *
4x
Focal length range
5.8 - 20.7 mm
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus
Normal focusing range
0.4 - ∞
Macro focusing range (tele)
0.03 - 0.44 m
Macro focusing range (wide)
0.04 - 0.44 m
Auto Focus (AF) lock
Yes
Exposure
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Mechanical
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.55 - 4.2 m
Flash range (tele)
0.55 - 2 m
Flash recharging time
10 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Voice recording
Yes
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display
Display diagonal *
6.35 cm (2.5")
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Documents, Fireworks, Night, Portrait, Sunset, Underwater, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2 s
Camera playback
Single image, Slide show, Thumbnails
Custom colour
Yes
Image editing
Resizing, Rotating
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
rechargeable
Operational conditions
Maximum operating temperature range (T-T)
0 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
104 mm
Depth
38.8 mm
Height
57 mm
Weight
225 g
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
15 - 1/2000 s
Focal length (35mm film equivalent)
28 - 100 mm
Power source
NB-2LH
Digital SLR
No
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:56:56
Uk has collected 34 expert reviews for Canon PowerShot S80 1/1.8" 8 MP CCD 3264 x 2448 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 00:56:55
Canons PowerShot S80 is designed for people who want a high-performance camera thats not too big or awkwardly shaped for pockets and handbags. The lens has an unexceptional 3.6x zoom range, which helps keep the dimensions down, but its 28-100mm fo...
60%
Cameras.co.uk
Updated:
2011-09-26 00:56:55
The Canon Powershot S80 offers great picture quality and an impressive variety of features. With its ultra wide angle lens it is almost a real winner. It has a clear problem with shutter lag though.
81%
goodgearguide.com.au
Updated:
2011-11-04 10:00:46
If youre looking for more features in a slightly larger package then Canons new PowerShot S80 might suit. The new top-of-the-line model in the S range, the S80 offers 8 megapixel resolution with a 3.6x zoom lens that boasts a useful 35mm equivalent r...
Good A full feature set; wide-angle zoom lens; big 2.5-inch LCD; great image quality and some clever design elements...
Bad A tad bulky for your trouser pockets The Final Word Although it’s quite bulky, the S80 offers an excellent list of features for a compact digital camera.
Bottom line Although it’s quite bulky, the S80 offers an excellent list of features for a compact digital camera.
80%
photoreview.com.au
Updated:
2011-11-04 10:00:48
For a compact digicam, Canons elegant PowerShot S80 provides lots of user-adjustable controls. Although not strictly shirt-pocketable, the S80 is slim enough to slip into a jacket pocket or purse and its retracting 3.6x zoom lens is well protected beh...
85%
Neocamera.com
Updated:
2011-09-26 00:56:55
The Canon Powershot S80 stands out among compact cameras by its complete and advanced feature set, lacking only in the ability to store RAW images. The Canon S80 has many external controls which help users avoid the slower menu system. Among these is...
40%
maclife.com
Updated:
2011-09-26 00:56:55
Theres a whole lot of pixels in this lil camera. The eight-megapixel, 3.6x optical-zoom PowerShot S80 has everything we expect from a Canon camera: ease of use, intuitive design, and a great set of features. Unfortunately, it was also a bit of a l...
Good Easy to use. Large and good-looking LCD. Good color accuracy.
Bad Noisy images.
Bottom line For everyday point-and-shoot moments, the PowerShot S80 is a capable camera. But temper your expectations when it comes to image quality from an eight-megapixel point-and-shoot camera...
60%
gadgetspeak.com
Updated:
2011-09-26 00:56:55
This is a small camera but not as light as you may think, it definitely has a solid feel and when you look at the specifications you know why.
76%
pcmag.com
Updated:
2011-09-26 00:56:55
The sturdy, solid, 8-megapixel PowerShot S80 is the update to the PowerShot S70, last years Editors Choice winner. The camera is pricey ($549.95 list), but most features are improved, and only a couple have been dropped. As such, the S80 becomes ou...
Good Excellent quality. Very good performance. Wide-angle is 28mm.
Bad No RAW files. Recycle time could be quicker. A little pricey.
Bottom line The Canon PowerShot S80 is a little expensive, but its a solid, compact camera that takes excellent photos...
80%
Digitaltrends.com
Updated:
2011-09-26 00:56:55
Photo quality is quite good with very accurate colors, something you expect from Canon cameras.
Good Captures accurate colors Very responsive Good wide angle option Acceptable noise until 200 and above...
Bad Battery life could be better Same with the refresh rate on the LCD screen No RAW mode Expensive...
Bottom line I liked this camera. Although a bit bulkier than many point-and-shoot digicams on the market, it’s small enough to fit into a jacket pocket. And at 9.6 ounces, it won’t weigh you down. Photo quality was quite good with very accurate colors, so...
80%
Megapixel.net
Updated:
2011-09-26 00:56:55
The S80 improves on the previous capabilities of S-series cameras by offering an 8-megapixel CCD combined with a 3.6X zoom, a 2.5-inch LCD monitor, and packing it all in a refreshed S-body design.
Good Good image quality, Reliable Evaluative metering, Dial functions of the Multi control Dial very practical, 28 to 100 mm equivalent zoom, Available 1024 x 768 pixel movie mode, Wellrounded set of shooting modes, Solid and elegant construction...
Bad Soft focus images, Multi control Dials functions too complex, No RAW image format, Compression sometimes a bit too strong at the highest image quality, Flash light falloff in the corners of 28mm images, Average LCD monitor resolution...
Bottom line The Canon PowerShot S80 is without a doubt the most complex camera of the S-series to date, and in particular, its ergonomic design is the most advanced yet. The S80 improves on the previous capabilities of S-series cameras by offering an 8-megapixel...
84%
dpinterface.com
Updated:
2011-09-26 00:56:55
DPInterface Canon PowerShot S80 ReviewBrad Soo -May 7th, 2006 The Canon PowerShot S80 is a compact digital camera. You probably could call this a multi-function high-end camera as while its compact in size, it packs 8 megapixels, full manual controls...
0%
letsgodigital.org
Updated:
2011-09-26 00:56:55
The Canon PowerShot S80 is a remarkable digital camera. Its quite a large compact camera and extremely solid. The Canon S80 has a beautiful striking appearance. The camera is well-organized and because of the amount of buttons the Canon PowerShot S80...
77%
dcresource.com
Updated:
2011-09-26 00:56:55
The Canon PowerShot S80 ($549) is a fairly compact 8 Megapixel camera whose biggest features include a wide 28 - 100 mm lens and large 2.5" LCD. The S80 is the descendent of the PowerShot S60 and S70, which had a similar design. The S80 shares ma...
0%
v3.co.uk
Updated:
2011-09-26 00:56:56
Expensive yet feature-packed 8megapixel compact camera...
80%
trustedreviews.com
Updated:
2011-09-26 00:56:56
Some time ago, a reader of this site suggested that we were taking bribes from Canon, because every single review of a Canon camera was full of glowing praise. I can assure you that we are utterly incorruptible, but I'm afraid this is going to be another...
80%
dpreview.com
Updated:
2011-09-26 00:56:56
Just over a year after the launch of the 7 megapixel PowerShot S70 Canon revealed its replacement, the new S80, which boasts a slight redesign, an extra million pixels and a few new features - including the latest DIGIC II processor. The S80 is smaller...
Good Excellent resolution, good per-pixel sharpness for this class of camera, Low noise at ISO 50 and 100, not bad at 200 and 400, Fast, responsive operation, Excellent metering and color, Very clean, artefact-free images, High quality wide-angle zoom (28 - 10...
Bad Mild corner softness at wide-angle and maximum aperture, Occasional lens flare and some highlight clipping, New multi-control dial useful, but can be fiddly, Lens slow at telephoto (F5.3), Would prefer a higher resolution LCD screen, Mediocre macro mode...
Bottom line After the rather uninspiring noise performance of the Panasonic LX1 and overblown image processing of the Olympus Stylus 800 I approached the update to the excellent PowerShot S70 with some trepidation. So it was a great relief to discover that the S8...
0%
digitalcamerainfo.com
Updated:
2011-09-26 00:56:56
Canon?s PowerShot S80, the new flagship of Canon?s S-series, incorporates 8 megapixels for shooting still images and a movie mode that records an impressive 1024 x 768 pixels. It replaces the S70 with more resolution, a bigger LCD screen, revamped menu...
0%
steves-digicams.com
Updated:
2014-03-31 01:22:11
Canon?s new flagship PowerShot S80 has 8.0 megapixels of resolution and a 28mm wide angle lens in a sleek and durable package that and features a large 2.5-inch LCD screen for easy viewing, a high-quality XGA movie mode, high-speed USB 2.0 support for...
0%
Country Distributor
Nederland 1 distributor(s)