location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-425CN multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-425CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-425CN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766635554
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:29:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-425CN multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - Internal memory: 16 MB
  • - 6.39 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Warm-up time
0 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Scanning
Scanning *
Colour scanning
Scan input modes
e-mail, OCR, image, file, card
Fax
Faxing *
Colour faxing
Modem speed
14.4 Kbit/s
Fax memory
170 pages
Fax speed dialing (max numbers)
20
Fax broadcasting
70 locations
Features
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
16 MB
Compatible memory cards
SmartMedia
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Width
225 mm
Depth
445 mm
Height
500 mm
Weight
6.39 kg
Packaging data
Package weight
7.89 kg
Other features
Dimensions (WxDxH)
343 x 345 x 135 mm
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 98/98SE/Me/2000/XP/XP64 Mac OS 9.x Mac OS X 10.2.4 Linux
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:56:10
Uk has collected 2 expert reviews for Brother MFC-425CN multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-25 20:56:06
Unusually for such devices, the Brother MFC-425CN offers faxing functions alongside colour inkjet printing, copying and scanning. It also has a built-in network card, making it suitable for a small workgroup. Given that this printer is designed for use...
Good Good quality scanning, copying and faxing; built in network card.
Bad Slow print speed; disappointing print quality; high price.
Bottom line The MFC-425CN is a disappointing device with slow print times and unimpressive print quality. The good scanner goes some way to redeem it, but this alone cannot justify the price...
40%
Brand Image Product code Product Stock Price from
Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm
(show image)
MFC-215C MFC-215C 0.00
(excl. VAT)
0 (incl. VAT)