More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Quality Glossy Paper, DIN A4, 141g/m², 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041126
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
134488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
25 Mar 2020 14:40:21
The date of the most recent change of this product data-sheet in Icecat.
Features
Media weight
*
141 g/m²
Weight & dimensions
Weight
260 g
Packaging data
Quantity per pack
1 pc(s)
Package width
222 mm
Package depth
305 mm
Package height
5 mm
Package weight
270 g
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
114 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
114 cm
Logistics data
Products per pallet
2000 pc(s)
Products per pallet (UK)
2600 pc(s)
Products per pallet layer
500 pc(s)
Products per pallet layer (UK)
650 pc(s)
Master (outer) case width
245 mm
Master (outer) case length
355 mm
Master (outer) case height
285 mm
Master (outer) case gross weight
13.4 g
Products per master (outer) case
50 pc(s)
Other features
Dimensions (WxDxH)
304 x 220 x 5 mm
Media size (1 slide)
A4 (210 x 297 mm)
Country of origin
Japan