location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP T20 0.3 GHz Windows CE 3.5 kg Silver GX1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK402A
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP T20 0.3 GHz Windows CE 3.5 kg Silver GX1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - National Semiconductor Geode GX1 0.3 GHz
  • - 0.0625 GB
  • - 32 GB
  • - Windows CE
  • - ENERGY STAR
More>>>
Processor
Processor frequency *
0.3 GHz
Processor family
National Semiconductor Geode
Processor model
GX1
Memory
Internal memory *
0.0625 GB
Memory slots
1x SO-DIMM
Maximum internal memory
0.256 GB
Storage
Total storage capacity *
32 GB
Card reader integrated
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Headphone outputs
1
Design
Product colour *
Silver
Display
Display included *
No
Software
Operating system installed *
Windows CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Certificates
Certification
UL, CSA, TÜV-GS, FCC, CE, VCCI
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3.5 kg
Other features
Dimensions (WxDxH)
92 x 195 x 213 mm
Power requirements
100 - 240V, 47/63Hz
Supported network protocols
TCP/IP, DNS, DHCP, PPP, SNMP
Compatible operating systems
Windows CE.NET Windows XP Windows NT
Networking features
Fast Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u