location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-340CW multifunction printer Inkjet 1200 x 6000 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-340CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-340CW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766636216
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:27:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-340CW multifunction printer Inkjet 1200 x 6000 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - 20 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 16 MB
  • - 7.08 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Copy resolution (colour text and graphics)
600 DPI
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scanner features
scan to E-mail, OCR, Image, File, Card
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Media handling
A4, LTR, LGL, EXE, A5, A6, Postcard
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
16 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
230 mm
Depth
450 mm
Height
500 mm
Weight
7.08 kg
Packaging data
Package weight
8.6 kg
Packaging content
Bundled software
Driver Software SYSTRANWebTranslator 5.0 Brother MFL-Pro Suite Brother ControlCentre2 ScanSoft Paperport 9.0SE OmniPage OCR NewSoft Presto! PageManager
Other features
I/O ports
RJ-45 USB 2.0
Networking features
10/100Base-TX Ethernet, 802.11g/b
Dimensions (WxDxH)
373 x 347 x 165 mm
Media types supported
Plain, Inkjet, Glossy, Transparency
Wireless technology
802.11g/b
Scan file formats
BMP, PDF, PNG, TIFF
Auto document feeder: supported media types and capacity
10 sheet
Compatible operating systems
Windows 98(SE)/Me/2000/XP/XP64 Mac OS 9.x, OS X 10.2.4+
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Brand Image Product code Product Stock Price from
Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm
(show image)
MFC-L2700DN MFC-L2700DN 0.00
(excl. VAT)
0 (incl. VAT)