location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 7DB38AA holder Passive holder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7DB38AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7DB38AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905227150 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:50:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Design
Type *
Passive holder
Proper use *
Indoor
Product colour *
Black
Design
Compatibility
HP ProDesk 400 G4 Desktop Mini PC; HP ProDesk 400 G5 Desktop Mini PC; HP ProDesk 405 G4 Desktop Mini PC; HP ProDesk 600 G3 Desktop Mini PC; HP ProDesk 600 G4 Desktop Mini PC; HP ProDesk 600 G5 Desktop Mini PC; HP EliteDesk 705 35W G4 Desktop Mini PC; HP EliteDesk 705 65W G4 Desktop Mini PC; HP EliteDesk 800 35W G4 Desktop Mini PC; HP EliteDesk 800 65W G4 Desktop Mini PC; HP EliteDesk 800 G5 Desktop Mini PC; HP Collaboration PC G4; HP EliteDesk 705 G5 Desktop Mini PC
Weight & dimensions
Width
160 mm
Depth
41.6 mm
Height
246.1 mm
Weight
590 g
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 2 distributor(s)