location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B300 Bracket with Power Supply Holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B300 Bracket with Power Supply Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7DB37AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905227136 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 546385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 11:57:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP B300 Bracket with Power Supply Holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Active holder
  • - Mobile device type: Mini PC
  • - Black
More>>>
Maximize your space and keep things tidy

Make room with an easy, single-footprint solution. Attach the bracket to the back of your display’s stand, and your PC to the bracket. Reduce cable clutter with short USB A-to-B and DisplayPort™ cables and an integrated power supply holder.[2]

Work comfortably

Retain the comfort features of your HP Elite Display or HP Z Display. The bracket doesn't interfere with the display’s height adjustment, tilt, swivel or pivot settings.

Rest easy

Get the reassurance of a one-year limited warranty.

Design
Type *
Active holder
Mobile device type *
Mini PC
Proper use *
Indoor
Product colour *
Black
Design
Compatibility
HP 260 G2 Desktop Mini PC; HP 260 G3 Desktop Mini PC; HP ProDesk 400 G4 Desktop Mini PC; HP ProDesk 400 G5 Desktop Mini PC; HP ProDesk 405 G4 Desktop Mini PC; HP ProDesk 600 G3 Desktop Mini PC; HP ProDesk 600 G4 Desktop Mini PC; HP ProDesk 600 G5 Desktop Mini PC; HP EliteDesk 705 35W G4 Desktop Mini PC; HP EliteDesk 705 65W G4 Desktop Mini PC; HP EliteDesk 800 35W G4 Desktop Mini PC; HP EliteDesk 800 65W G4 Desktop Mini PC; HP EliteDesk 800 G5 Desktop Mini PC
Weight & dimensions
Width
160 mm
Depth
96.5 mm
Height
246.3 mm
Weight
917.2 g
Packaging data
Cables included
DisplayPort, USB
Package width
180 mm
Package depth
68 mm
Package height
275 mm
Package weight
1.2 kg
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)