location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 477dw + 4y NBD Inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
477dw + 4y NBD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3Q20D-U8ZW8E
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide 477dw + 4y NBD Inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 768 MB Built-in processor 1200 MHz
  • - 22.1 kg
More>>>
Printing
Duplex printing mode
Auto
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Print speed (black, draft quality, A4/US Letter)
55 ppm
Print speed (colour, draft quality, A4/US Letter)
55 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Copy speed (black, draft, A4)
55 cpm
Copy speed (colour, draft, A4)
55 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, PC, USB
Scan speed (black)
25 inch/min
Scan speed (colour)
25 inch/min
Image formats supported
BMP, JPEG, PNG, TIF
Document formats supported
PDF, RTF
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Distinctive ring
Yes
Caller ID
Yes
Features
Recommended duty cycle
750 - 4500 pages per month
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 6, PCL XL, PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper
Multi-purpose tray media types
Legal, Letter
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
10, Monarch
Photo paper sizes (imperial)
3x5, 4x6, 5x7, 5x8
Ports & interfaces
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
3
RJ-11 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
768 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
100 W
Power consumption (printing)
70 W
Power consumption (ready)
10 W
Power consumption (sleep)
4.8 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP JetAdvantage Secure Print
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
530 mm
Depth
407 mm
Height
467 mm
Weight
22.1 kg
Packaging content
Cables included
USB, Phone
Manual
Yes
Power cord included
Yes
Warranty card
Yes