location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Renewd iPad Pro 9,7 WiFi + 4G Space Gray 32GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Renewd Check ‘Renewd’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Pro 9,7 WiFi + 4G Space Gray 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RND-T71132
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720039737365
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Renewd’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Renewd: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Renewd iPad Pro 9,7 WiFi + 4G Space Gray 32GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 24.6 cm (9.7") 2048 x 1536 pixels
  • - Apple A9X
  • - 32 GB Flash
  • - Single camera 12 MP Front camera 5 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 38.5 Wh 10 h
  • - iOS
More>>>
Display
Display diagonal *
24.6 cm (9.7")
Display resolution *
2048 x 1536 pixels
LED backlight
Yes
Touch technology
Multi-touch
Pixel density
264 ppi
Native aspect ratio
4:3
Processor
Processor family *
Apple
Processor model *
A9X
Coprocessor
Yes
Coprocessor model
M9
Storage
Internal storage capacity *
32 GB
Card reader integrated *
No
Compatible memory cards
Not supported
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
4
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
12 MP
Digital zoom
3x
Auto focus
Yes
Video recording
Yes
Maximum video resolution
3840 x 2160 pixels
Video recording modes
720p, 1080p
Video capturing speed
30 fps
Video stabilizer
Yes
Face detection
Yes
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Geotagging
Yes
Swivel camera
No
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
DC-HSDPA, HSPA, HSPA+, UMTS
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
AirPlay
Yes
3G bands supported
850, 900, 1700, 1900, 2100 MHz
SIM card type
NanoSIM
Ports & interfaces
Mobile High-Definition Link (MHL)
No
Headphone connectivity
3.5 mm
Headphone out
Yes
Docking connector type
Apple Smart Connector
Phone features
Voice call
Yes
Video call
Yes
Messaging
Instant messaging (IM)
Yes
Messaging
E-mail
Yes
Design
Colour name
Space Gray
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
GPS (satellite)
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Refurbished
Yes
Electronic compass
Yes
Barometer
Yes
Position location *
No
Security
Fingerprint reader
Yes
Software
Platform *
iOS
Operating system version
9
Operating system installed *
iOS
Bundled software
FaceTime\Safari\Siri\iTunes Store\App Store\iBooks\Game Center\Photo Booth\iCloud Drive
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
38.5 Wh
Battery life (max)
10 h
Browsing time (3G)
9 h
Browsing time (4G)
9 h
Media formats
Audio formats supported
AAC, AAX, AAX+, AIFF, HE-AAC, M4A, MP3, WAV
Image formats supported
GIF, JPG, TIF
Video compression formats
H.264, M-JPEG, MPEG4
Video formats supported
AVI, M4V, MOV, MP4
Document formats supported
DOC, DOCX, HTM, HTML, ICS, Key, PDF, PPT, PPTX, RTF, TXT, VCF, XLS, XLSX
Archive formats supported
Zip
Weight & dimensions
Width
169.5 mm
Depth
6.1 mm
Height
240 mm
Weight
444 g
Packaging content
Keyboard included
No
AC adapter included *
Yes
Cables included
Lightning
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Other features
SIM card support
Yes
64-bit computing
Yes
2G standards
Edge, GSM
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Brand Image Product code Product Stock Price from
Apple

Apple iPad Pro 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Grey
(show image)
ML0T2FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 128 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold
(show image)
MLQ52FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 32 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Silver
(show image)
MLPX2FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 128 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey
(show image)
MLMV2FD/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)