location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 4115243C5 ceiling lighting Non-changeable bulb(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4115243C5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41152/43/C5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947830441853
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 04:10:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips myLiving 4115243C5 ceiling lighting Non-changeable bulb(s) LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED 8 bulb(s) Non-changeable bulb(s) 45 W
  • - 2700 K Warm white 15000 h
  • - Suitable for indoor use Suitable location: Bedroom, Living room
  • - IP20
  • - Power source type: AC
  • - Copper
More>>>
Design
Suitable for indoor use
Yes
Suitable location *
Bedroom, Living room
Shape *
Round
Mounting type *
Surfaced
Housing material
Synthetics
Product colour *
Copper
International Protection (IP) code
IP20
Protection class
I
Glass colour
White
Lighting style
Contemporary
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
8 bulb(s)
Bulb(s) included *
Yes
Bulb type
LED
Bulb power
45 W
Light colour
Warm white
Colour temperature
2700 K
Bulb lifetime
15000 h
Luminous flux
3400 lm
Replacement bulb power (max)
45 W
Bulb technology
Yes
Total luminous flux
3400 lm
Ergonomics
Dimmable
No
Power
Power source type *
AC
Input voltage
Range 100 - 240
AC input frequency
50 Hz
AC input voltage
100 - 250 V
Weight & dimensions
Width
830 mm
Depth
830 mm
Height
1300 mm
Weight
3.1 kg
Height (max)
130 cm
Height (min)
130 cm
Length
465 mm
Packaging data
Package width
954 mm
Package depth
0 mm
Package height
228 mm
Package length
58.6 cm
Package weight
5.36 kg
Package net weight
3.1 kg
Quantity per pack
1 pc(s)
Package gross weight
5.36 kg
Features
Eye comfort
No
Other features
Fixture dimmable
No
Technical details
Net weight
3.1 kg
12NC Logistic code(s)
915005832201
Light source replaceable
No
SAP width per piece
0.000 cm
SAP length per piece
0.000 cm
SAP EAN gross weight per piece
5360 g
Logistics data
SAP EAN/UPC per piece
6947830441853
Brand Image Product code Product Stock Price from
Philips myLiving 4115043C5 ceiling lighting Non-changeable bulb(s) LED Philips myLiving 4115043C5 ceiling lighting Non-changeable bulb(s) LED
(show image)
41150/43/C5 4115043C5 0.00
(excl. VAT)
0 (incl. VAT)
Philips myLiving 4114943C5 ceiling lighting Non-changeable bulb(s) LED Philips myLiving 4114943C5 ceiling lighting Non-changeable bulb(s) LED
(show image)
41149/43/C5 4114943C5 0.00
(excl. VAT)
0 (incl. VAT)
Philips myLiving 4115343C5 ceiling lighting Non-changeable bulb(s) LED Philips myLiving 4115343C5 ceiling lighting Non-changeable bulb(s) LED
(show image)
41153/43/C5 4115343C5 0.00
(excl. VAT)
0 (incl. VAT)
Philips myLiving 4115143C5 ceiling lighting Non-changeable bulb(s) LED Philips myLiving 4115143C5 ceiling lighting Non-changeable bulb(s) LED
(show image)
41151/43/C5 4115143C5 0.00
(excl. VAT)
0 (incl. VAT)
Philips myLiving 4115543C5 ceiling lighting Non-changeable bulb(s) LED Philips myLiving 4115543C5 ceiling lighting Non-changeable bulb(s) LED
(show image)
41155/43/C5 4115543C5 0.00
(excl. VAT)
0 (incl. VAT)
Philips myLiving 4115443C5 ceiling lighting Non-changeable bulb(s) LED Philips myLiving 4115443C5 ceiling lighting Non-changeable bulb(s) LED
(show image)
41154/43/C5 4115443C5 0.00
(excl. VAT)
0 (incl. VAT)