location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F6300 (nK) large format printer Inkjet 720 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-F6300 (nK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH66301A1
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print technology *
Inkjet
Maximum resolution *
720 x 1440 DPI
Printing colours *
Black, Cyan, Yellow, Magenta
Print cartridge volume (metric)
1500 ml
Paper handling
Media thickness
0.08 - 0.5 mm
Maximum roll width
111.8 cm
Performance
Internal memory
512 MB
Sound pressure level (printing)
55.1 dB
Country of origin
China
Power
Power consumption (standby)
3 W
Power consumption (typical)
65 W
Power consumption (off)
0.4 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Windows 10 (32/64 bit), Windows 7 (32/64 bit), Windows 8 (32/64 Bit), Windows 8.1 (32/64 bit)
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64
Weight & dimensions
Width
1608 mm
Depth
1128 mm
Height
917 mm
Weight
85 kg
Packaging data
Package width
810 mm
Package depth
2260 mm
Package height
1100 mm
Package weight
173 kg
Manual
Yes
Bundled software
Epson Edge Print
Other features
Ink drop
4
Logistics data
Products per pallet
1 pc(s)
Pallet gross weight
0 g
Quantity per pack
1 pc(s)
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Pallet weight (UK)
0 g