location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO G558 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G558
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:G0558P131SNL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:07:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO G558 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i3 i3-9100 3.6 GHz Processor cores: 4
  • - 4 GB DDR4-SDRAM 2666 MHz
  • - 128 GB SSD
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
9th gen Intel® Core™ i3
Processor model *
i3-9100
Processor cores
4
Processor threads
4
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card memory
64 GB
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Total number of SATA connectors
1
Number of SATA III connectors
1
Design
Chassis type *
USFF
Volume
0.86 L
Design
Placement supported
Horizontal/Vertical
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H310
Audio chip
Realtek ALC671
Audio system
High Definition Audio
Password protection
Yes
Password protection type
BIOS, Supervisor, User
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134870
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width *
146.9 mm
Depth *
164.5 mm
Height *
36 mm
Weight *
800 g
Packaging content
AC adapter included
Yes
Display
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 07:24:57
Uk has collected 1 expert review for Fujitsu ESPRIMO G558 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF Mini PC Black and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%