location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 330S-15IKB Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ideapad 330S-15IKB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81F501FVUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193386686644 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 18:06:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 330S-15IKB Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Platinum
  • - Intel® Core™ i5 i5-8250U 1.6 GHz Processor cores: 4
  • - 39.6 cm (15.6") HD 1366 x 768 pixels TN LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 1 TB HDD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 30 Wh 6 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Simple, sleek, & premium
Simple, sleek, & premium

Featuring a streamlined chassis with a polished aluminum cover, the Ideapad 330s is designed to make an impression. Choose from a range of sophisticated tone-on-tone color options to make it yours.

Designed with you in mind
We’ve placed the power button back on the upper right-hand side of the keyboard for quick access—and added a backlit numeric keyboard option for ease of use.

Amp up your productivity
Amp up your productivity

The latest generation of Intel® Core™ i7 processing offers up to a 40 percent improvement in performance,* with unprecedented gaming capabilities, theater-like entertainment, faster boot-ups, and seamless multitasking. * Software and workloads used in performance tests may have been optimized for performance only on Intel® microprocessors. Performance tests are measured using specific computer systems, components, software, operations, and functions. Any change to any of those factors may cause the results to vary.

Accelerated graphics performance
Upgrade with a NVIDIA® GeForce® GTX1050 discrete graphics card, powered by NVIDIA Pascal™ with up to 3 times the performance of previous generations. Also offering AMD Radeon™ 530 and AMD Radeon™ 535.

Rapid Charge, any time
Rapid Charge, any time

We know you’ve got stuff to do—who wants to be chained to an outlet? The Ideapad 330s not only boasts up to 7 hours of battery life, it also offers Rapid Charge: 15 minutes plugged in will give you up to 2 hours of battery life.* Charge up quickly, and get back to your day.*In power-off mode. 65 W power supply required.Windows 10 keeps getting better

Windows 10 keeps getting better
Leverage the best of Windows 10, with a new update packed with exciting features. The powerfully reimagined Photos app makes it easier—and more fun—to tell your story in video: add a soundtrack, use transitions, deploy 3D effects, and more. And sharing is quicker than ever, with intuitive settings that make it easier to instantly connect with the people you care about most.

Cleaner, safer preload
Cleaner, safer preload

We are committed to providing an uncluttered desktop and a safer PC experience out of the box. Our preload contains just five hand-selected applications designed to increase your productivity.

Lifelike clarity
Featuring up to FHD resolution on a wide-angle display edged with razor-thin 5.9 mm bezels, the Ideapad 330s offers the dynamic experience of a portable home theater.

Rich, warm sound of Dolby Audio™
Rich, warm sound of Dolby Audio™

With Dolby Audio, the Ideapad 330s dramatically enhances your entertainment experience. Turn up the volume without distortion—you’ll hear every detail.

Ample storage for your photos, movies, & more
The Ideapad 330s can be customized to fit all your storage needs: Up to 2 TB SATA HDD stores thousands of videos, photos and files. A responsive PCIe SSD—up to 256 GB—features shorter boot-up times and faster data transfer speeds. And 128 GB PCIe SSD + 1 TB SATA HDD hybrid storage offers the best of both options.

Design
Product type *
Laptop
Product colour *
Grey, Platinum
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Intel® vPro™ Platform Eligibility
No
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera signal format
720p
Front camera HD type
HD
Auto focus
No
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
30 Wh
Battery life (max)
6 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Fingerprint reader
No
Smart card reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
358.4 mm
Depth
244.1 mm
Height
19.4 mm
Weight *
1.87 kg
Packaging content
AC adapter included *
Yes
Other features
3D
No
Maximum internal memory (64-bit)
12 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-02-24 09:09:30
Uk has collected 48 expert reviews for Lenovo IdeaPad 330S-15IKB Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2020-02-24 09:09:30
Little stamina. The IdeaPad 330s-15ARR scores well with its Ryzen 5-2500U APU, fast NVMe SSD, and dual-channel RAM. Its dim and poor battery life inhibit what is a good laptop though...
Good matte IPS screen, Full HD resolution, NVMe SSD, space for a 2.5-inch drive, good keyboard, fast card reader...
Bad low maximum display brightness, average Wi-Fi speeds, small battery, awful battery life...
Bottom line The Lenovo IdeaPad 330s-15ARR (81FB00C7GE) laptop review. Test device courtesy of notebooksbilliger.de.The Lenovo IdeaPad 330s-15ARR is a 15.6-inch budget office laptop that may attract people with its stylish design and thin display bezels. The combinati...
82%
Laptopmag.com
Updated:
2020-02-24 09:09:30
You could spend around $1,000 on any of the latest premium laptops and walk away with a good machine. But purchasing a mainstream or budget laptop remains a crapshoot, even today. Unfortunately, the Lenovo IdeaPad 330S (starting at $379, reviewed at $499)...
Good Slim, sturdy chassis, Comfortable keyboard, Good CPU speeds...
Bad Dismal battery life, Dim, low-res display, Sluggish hard drive...
Bottom line The Lenovo IdeaPad 330S' solid performance and clean chassis are undone by dismal battery life and a poor display...
50%
laptopmedia.com
Updated:
2020-02-24 09:09:30
If you are familiar with the Ideapad 330 series, you know that they are really one of the most budget-friendly notebooks which can actually deliver pretty high performance at the same time. However, it has a certain downside – it's bulky and it looks frea...
Good Adequately priced, IPS option available, despite the very low price, The screen doesn't use PWM for brightness adjustment (AUO B156HAN02.1), Aluminum lid cover...
Bad Absurd battery life, Wobbly keyboard, Just 53% coverage of sRGB (AUO B156HAN02.1)...
Bottom line Lenovo IdeaPad 330s (15″) is a relatively adequate budget device with a good enough performance and an IPS panel – something rarely seen on a notebook at this price. Moreover, it has upgradable memory via one RAM DIMM and even an M.2 PCIe slot for NVMe SS...
0%
notebookcheck.net
Updated:
2020-02-24 09:09:30
Design at a low price. The prices for the notebooks from Lenovo's budget IdeaPad 300 series start at about 350 Euros ($407). For this, buyers get a well-designed, portable notebook. Our review device with an Optane-accelerated hard drive, Core i5-8250U CP...
Good rigid aluminum case, good keyboard, 16 GB Optane module included in the base configuration...
Bad low display brightness, CPU performance, slow SD card reader...
83%