location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC100 0.8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1186B001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DC100 0.8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 25x Digital zoom: 1000x
  • - 6.86 cm (2.7")
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Effective megapixels (movie)
0.47 MP
Lens system
Focal length range
43.6 - 1090 mm
Optical zoom *
25x
Digital zoom *
1000x
Shutter
Camera shutter speed
1/2000 ~ 1/6 s
Display
Display diagonal *
6.86 cm (2.7")
Display resolution
123000
Camera
Minimum illumination
2 lx
Photo effects
Art, Mirror, Mosaic, Sepia
Audio
Built-in microphone *
No
Ports & interfaces
DV port
No
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-208
Weight & dimensions
Width
51 mm
Depth
123 mm
Height
86 mm
Weight *
410 g
Other features
I/O ports
AV
Resolution
1024 x 768 pixels
Lens system
Image Stabilizer
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:19:47
Uk has collected 14 expert reviews for Canon DC100 0.8 MP CCD and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 10:29:40
Above average video quality is countered by a lack of an SD card slot and poor quality stills on this DVD camcorder. A good option for the buyer on a tight budget.
Good Better image quality than we see on many low priced DVD camcorders, a few manual controls...
Bad No USB connection, no SD card slot, still images not that hot The Final Word Above average video quality is countered by a lack of an SD card slot and poor quality stills on this DVD camcorder. A good option for the buyer on a tight budget.
Bottom line Above average video quality is countered by a lack of an SD card slot and poor quality stills on this DVD camcorder. A good option for the buyer on a tight budget.
60%
v3.co.uk
Updated:
2011-09-26 01:19:47
It’s a common misconception that recordable DVD-based camcorders like the Canon DC100 produce a better-quality image than traditional miniDV tape equivalents.
60%
easycamcorders.com
Updated:
2011-09-26 01:19:47
The Canon DC100 marks the company’s entrance in the entry-level DVD camcorder market. Canon has built a reputation on quality video performance, simple operation, and a decent array of manual controls. The DC100, for the most part, lives up to those ach...
Good Good for pointandshooters Good still feature set...
Bad Lackluster video performance vs. the Canon DC100 and Panasonic VDRD100 Enclosed battery compartment Inconvenient control location...
Bottom line The Canon DC100 marks the company’s entrance in the entry-level DVD camcorder market. Canon has built a reputation on quality video performance, simple operation, and a decent array of manual controls. The DC100, for the most part, lives up to those...
0%
gadgetspeak.com
Updated:
2011-09-26 01:19:47
If capturing still images no longer satisfies your creative urge then perhaps it is time you considered a camcorder such as the DC100 from Canon.
68%
camcorderinfo.com
Updated:
2011-09-26 01:19:47
For the point-and-shoot user looking for a simple and basic interface, Canon?s DC100 is definitely a better option when compared to the more expensive and more cluttered DC40. The inclusion of an auto mode will further simplify this camcorder, restrict...
68%
Country Distributor
Nederland 1 distributor(s)