location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PanaCast

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PanaCast
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8100-119 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991022544 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 21:12:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 8100-119 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 8100-119 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 8100-119 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra PanaCast
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13 MP
  • - 4K Ultra HD 3840 x 1080 pixels 30 fps
  • - Bluetooth
  • - Black
More>>>
Unique, real-time video stitching for a natural 180° view

Enhance your huddle room with Panoramic 4K video. The Jabra PanaCast uses three 13-megapixel cameras and patented real-time video stitching to give a full 180° view of the room. Enjoy a natural, human perspective, with no blind spots.

Intelligent zoom and optimised video

Intelligent zoom automatically includes everyone in the conversation, while Vivid HDR ensures a great video experience, even under widely varying lighting conditions.

Plug-and-play with minimal setup required

Plug-and-play capability makes collaborating fast and easy; simply plug the Jabra PanaCast into your laptop or computer’s USB port and you’re ready to go.

Works with everything, everywhere

Jabra PanaCast works with all leading video and audio conferencing solutions and is certified for use with Microsoft Teams. Be confident that your team can connect, whatever equipment they’re using.

Provides real-time data and information via API

Jabra PanaCast provides data and information via API, helping companies be more efficient by enabling automation of workflows and easier resource management, as well as improving productivity and profitability through analysis of ‘Big Data’.

Camera
Megapixel (approx.) *
13 MP
Horizontal field of view
180°
PTZ control
Yes
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 1080 pixels
Maximum frame rate *
30 fps
Design
Product colour *
Black
Country of origin
China
Operational conditions
Operating temperature (T-T)
0 - 30 °C
Operating relative humidity (H-H)
15 - 85%
Packaging content
Cables included
USB
USB cable length
1 m
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Performance
Bluetooth
Yes
Plug and Play
Yes
Certification
Microsoft Teams
Logistics data
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
8.94 kg
Master (outer) case length
330 mm
Master (outer) case width
400 mm
Master (outer) case height
245 mm
Harmonized System (HS) code
85258900
Weight & dimensions
Width
102 mm
Depth
67 mm
Height
20 mm
Weight
100 g
Packaging data
Package width
153 mm
Package depth
45 mm
Package height
90 mm
Package weight
180 g
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Belgium 2 distributor(s)
United States 1 distributor(s)