location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M3860idn Laser A4 1200 x 1200 DPI 60 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3860idn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102X93NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983059104 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:23:03
The date of the most recent change of this product data-sheet in Icecat.
KYOCERA 1102X93NL0 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102X93NL0 user manual (18.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102X93NL0 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102X93NL0 user manual (16.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS M3860idn Laser A4 1200 x 1200 DPI 60 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 60 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor ARM Cortex-A9 1200 MHz
  • - 24.5 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Duplex print speed (black, normal quality, A4/US Letter)
43 ppm
Warm-up time
25 s
Time to first page (black, normal)
4.5 s
Print margin top (min)
4 mm
Print margin bottom (min)
4 mm
Print margin left (min)
4 mm
Print margin right (min)
4 mm
Print margins (top, bottom, right, left)
4 mm
N-in-1 print function
Yes
Skip blank page function
Yes
N-up printing
2, 4, 6, 8, 9, 16, 25
Barcode printing
Yes
Watermark printing
Yes
Economical printing
Yes
Secure printing
Yes
Poster printing function
Yes
Secure PDF printing function
Yes
Eco printing function
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
60 cpm
Duplex copy speed (black, US Letter)
43 ppm
Time to first copy (black, normal)
6 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Copy programming function
Yes
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (black)
600 x 600 ppi
Maximum scan area
216 x 915 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, FTP, SMB, TWAIN, USB, WIA
Scan speed (colour)
40 ppm
Scan speed (black)
60 ppm
Duplex scan speed (colour)
80 ppm
Duplex scan speed (black)
120 ppm
Image formats supported
JPEG, MMR, TIFF
Document formats supported
PDF, XPS
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Speed dialling
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
5000 - 20000 pages per month
Maximum duty cycle *
300000 pages per month
Duplex functions *
Copy, Fax, Print, Scan
Digital sender
Yes
Ink tank system
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Epson LQ, IBM ProPrinter XL24E, OpenXPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, TIFF
Replacement cartridges
TK-3160 (toner, 12.500 afdrukken 5% dekking) TK-3170 (toner, 15.500 afdrukken 5% dekking) TK-3190 (toner, 25.000 afdrukken 5% dekking) TK-3200 (toner, 40.000 afdrukken 5% dekking)
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
2600 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Multi-purpose tray media types
Envelopes, Legal, Letter, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Non-ISO print media sizes
Folio, Legal, Letter
Custom media width
105 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Duplex media weight
60 - 120 g/m²
Scan media weight
50 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth
No
Near Field Communication (NFC)
No
Security algorithms
IPSec, SNMPv3
Email protocols
POP3, SMTP
Email over SSL
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Maximum internal memory
3072 MB
Memory slots
1
Internal memory *
1024 MB
Compatible memory cards
SD, SDHC
Built-in processor
Yes
Processor family
ARM Cortex-A9
Processor frequency
1200 MHz
Processor cores
2
Coprocessor
Yes
Coprocessor frequency
0.1 GHz
Sound pressure level (printing)
55.5 dB
Sound pressure level (copying)
55.5 dB
Sound power level (standby)
23.5 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
1276 W
Power consumption (average operating)
773 W
Power consumption (printing)
723 W
Power consumption (copying)
798 W
Power consumption (ready)
24 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.09 W
Energy Star Typical Electricity Consumption (TEC)
3 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3500 m
Non-operating altitude
0.6 - 15000 m
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
480 mm
Depth
495 mm
Height
613 mm
Weight
24.5 kg
Packaging data
Package width
633 mm
Package depth
570 mm
Package height
730 mm
Package weight
32 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
11000 pages
Imaging unit included
Yes
Cables included
AC
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Technical details
Compliance certificates
RoHS
Other features
Image scaling/enlargement range
7/5
Finishing option
No
Energy saving mode
Yes
Software CD
Yes
Documentation CD
Yes
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS M3860idnf Laser A4 1200 x 1200 DPI 60 ppm KYOCERA ECOSYS M3860idnf Laser A4 1200 x 1200 DPI 60 ppm
(show image)
1102WF3NL0 M3860idnf 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102VM3NL0 350ci 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6030cdn Laser A4 9600 x 600 DPI 30 ppm KYOCERA ECOSYS M6030cdn Laser A4 9600 x 600 DPI 30 ppm
(show image)
1102NV3NL0 M6030cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6035cidn Laser A4 9600 x 600 DPI 35 ppm KYOCERA ECOSYS M6035cidn Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102PB3NL0 M6035cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102P03NL0 M3040dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3540idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NX3NL0 M3540idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NY3NL0 M3040idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm
(show image)
1102NM3NL0 M3550idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm
(show image)
1102P63NL0 M3560idn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)