location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola H-500 Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H-500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFLN1920
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:42
The date of the most recent change of this product data-sheet in Icecat.
Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Battery
Talk time
8 h
Standby time
130 h
Weight & dimensions
Weight
17 g
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:14
Uk has collected 8 expert reviews for Motorola H-500 Headset Wireless Bluetooth Black and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-16 14:01:13
The Motorola H500 is a small and sleek little Bluetooth 1.2 headset that requires just three small buttons to operate.
Good Bluetooth 1.2, simple operation...
Bad Hard to hear in high noise conditions The Final Word An entry level headset from Motorola that includes just about all the functions you could want.
Bottom line An entry level headset from Motorola that includes just about all the functions you could want.
60%
bluetomorrow.com
Updated:
2013-11-16 14:01:13
MOTOROLA H500 BLUETOOTH HEADSET REVIEW Motorola is one of the leading pioneers in the development of Bluetooth enabled devices. They utilize the technology in both their cell phones and mobile accessories. Today, the most popular Bluetooth mobile acces...
0%
pcmag.com
Updated:
2013-11-16 14:01:13
Peoples preferences in Bluetooth cell-phone headsets are largely a matter of taste, but its hard to imagine anyone liking the way the Motorola H500 ($69.99 list) bounces around while youre walking. Unlike extremely comfortable models such as the Jab...
Good Inexpensive. Good sound quality. Better-than-average range.
Bad Headset flaps around your ear as you walk. Grows uncomfortable after extended wearing. Small volume controls.
Bottom line If youre looking for a bargain Bluetooth headset for use in the car or other locations less subject to motion, the Motorola H500 warrants consideration. Its design missteps, however, are tough to live with.
40%
mobile-review.com US
Updated:
2013-11-16 14:01:13
Since the H500 and the PEBL were initially meant to be complementary products, design-wise these devices look pretty much resembling. Subjectively, the headset retains ?smooth? curves, though I don?t think this word does for writing, but it?s the first...
0%
mobileburn.com
Updated:
2013-11-16 14:01:13
Though it has a few niggling issues that must be overcome, the Motorola H500 makes a fine entry-level headset, with good sound quality and easy to use controls. Read on for Brendans take on the attractive H500.
0%
mobiletechreview.com
Updated:
2013-11-16 14:01:14
Motorola has been on the forefront of Bluetooth headset design, offering them in a variety of styles, prices and feature sets in the past year. You can see the results in their portfolio of Bluetooth wireless headsets, from the venerable HS850 which r...
80%
LordPercy.com
Updated:
2013-11-16 14:01:14
Still shrinking in size but yet lasting longer, sounds unlikely but Motorolas latest Bluetooth headset seems up to the job and you can even turn of the flashing blue light!...
0%