location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Enterprise WF-M20590D4TW Inkjet A3 600 x 2400 DPI 100 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise WF-M20590D4TW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ03401BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Enterprise WF-M20590D4TW Inkjet A3 600 x 2400 DPI 100 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Mono printing
  • - 600 x 2400 DPI
  • - Printing colours: Black
  • - A3 100 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - 179 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
100 ppm
Print speed (black, normal quality, A3)
53 ppm
Duplex print speed (black, normal quality, A4/US Letter)
100 ppm
Time to first page (black, normal)
5 s
Secure printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 1200 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 1200 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, PC, USB
Scan speed (black)
60 inch/min
Scan speed (colour)
60 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Features
Recommended duty cycle
20000 - 100000 pages per month
Maximum duty cycle *
400000 pages per month
Printing colours *
Black
Page description languages
ESC/P-R, PCL 5c, PCL 6, PDF 1.7, PostScript 3
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
4
Total input capacity *
2350 sheets
Total output capacity *
550 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum input capacity
5350 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Plain paper
Multi-purpose tray media types
Envelopes, Executive, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C4, C5, C6, DL
Paper tray media weight
60 - 350 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, IPSec, SSL/TLS, WPA2-AES, WPA2-Enterprise, WPA2-PSK
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
22.6 cm (8.9")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
180 W
Power consumption (ready)
77 W
Power consumption (sleep)
1.4 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
1.3 kWh/week
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
674 mm
Depth
757 mm
Height
1231 mm
Weight
179 kg
Packaging data
Package width
860 mm
Package depth
980 mm
Package height
1440 mm
Package weight
246 kg
Quantity per pack
1 pc(s)
Packaging content
Power cord included
Yes
Logistics data
Products per pallet layer
1 pc(s)
Products per pallet
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)