location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 S7940/84 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S7940/84
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S7940/84
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020086716 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 02:51:21
The date of the most recent change of this product data-sheet in Icecat.
Philips S7940/84 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 7000 S7940/84 men's shaver Rotation shaver Trimmer Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black, Blue
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) Battery Operating time: 50 min Charging time: 1 h Fast charging
More>>>
SkinGlide Rings with microspheres for a smoother glide
SkinGlide Rings with microspheres for a smoother glide

Experience the smooth glide of Philips advanced microsphere technology. Inspired by gliding principles in aerodynamics, the shaver rings are coated with thousands of tiny, glass-like spheres for maximum skin comfort.

Aquatec gives you a comfortable dry or refreshing wet shave
Aquatec gives you a comfortable dry or refreshing wet shave

Adapt your shave routine to your needs. With the Aquatec Wet & Dry, you can go for a comfortable dry shave or a refreshing wet shave. You can shave with gel or foam even under the shower.

Even-up your mustache and sideburns
Even-up your mustache and sideburns

Refine and define your mustache and sideburns with the SmartClick precision trimmer—and complete your look with ease.

Dense beards don’t stand a chance
Dense beards don’t stand a chance

This electric shaver comes complete with a BeardAdapt Sensor that reads the density of your beard. It then auto-adjusts the power for the job at hand. Easy.

A facial shaver for a close yet sensitive shave
A facial shaver for a close yet sensitive shave

The electric shaver for sensitive skin is equipped with GentlePrecision Blades to minimise tugs, pulls or repetitive passes on your skin. Even when used on 3-day stubble.

Adaptive shaving advice—because every skin is different
Adaptive shaving advice—because every skin is different

With a personal plan co-developed with dermatologists, tackle skin issues such as redness, razor burn or in-grown hairs via the connected GroomTribe app. Track your progress, shave-by-shave, and develop a shaving routine and technique that works for you.

Multi-direction flex heads for minimum skin stress
Multi-direction flex heads for minimum skin stress

Gently follow the contours of your face and neck with close shaver heads that flex easily along every curve. Less pressure is needed to shave closely, which minimizes irritation.

Shave settings designed for sensitive skin
Shave settings designed for sensitive skin

With normal, sensitive, and extra sensitive speed settings, your skin comfort is never compromised. You can also use the GroomTribe app for a personal recommendation.

50 minutes of cordless shaving
50 minutes of cordless shaving

Enjoy up to 50 minutes of cordless shaving time from a single full charge.

Fully charged in one hour
Fully charged in one hour

Charge your Philips shaver fully in just 1 hour with the powerful and energy efficient lithium-ion battery.

The 5-minute power boost is enough for a single shave
The 5-minute power boost is enough for a single shave

In a hurry? Plug in your facial shaver for 5 minutes and get enough power for 1 full shave.

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black, Blue
Built-in display
Yes
Control type
Buttons, Wireless
Electronic on/off switch
Yes
Washable *
Yes
Waterproof
Yes
Number of shaver heads/blades *
3
Wet & Dry
Yes
Contour following
Yes
Bluetooth
Yes
Bluetooth range
10 m
Bluetooth version
4.1
Mobile app support
Yes
Applications supported
GroomTribe
LED indicators
Charging, Power
Shaving head replacement(s) period
2 year(s)
Mobile operating systems supported
Android, iOS
Indication
Battery level indicator
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Operating time
50 min
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.15 W
AC input voltage
100 - 240 V
Power consumption (max)
5.4 W
Cordless
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning cartridge
Yes
Charger
Yes
Power cord included
Yes
Cleaning brush
Yes
Pouch
Yes
Protective caps
Yes
Travel case
Yes
Other features
Runtime
50 min
Battery
Rechargeable battery
Yes
Technical details
SmartClick
Yes