location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Dock G5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Dock G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5TW10AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998896681 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 673542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 10:16:08
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C Dock G5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN
  • - Cable lock slot
More>>>
Compatibility without constraints

Designed with universal compatibility in mind, this dock works with both HP and non-HP USB-C®- and Thunderbolt™-enabled laptops.[1]

Clear the clutter

Avoid a messy desk by using a simple one-cord setup that plugs in multiple devices.

Easily manage your environment

Help secure and remotely manage your laptop with this dock that has advanced network manageability features.[1]

Single-cable solution

Add your accessories and up to three displays to the dock.[3] Then simply connect it to your laptop through a single USB-C® cable to access your devices and charge your PC.

Small footprint

Reclaim your desk with a compact dock that takes up only 5 x 5 inches of space.

Efficient firmware updates

Save time with dock firmware updates pushed to your laptop, even when they are not connected.[4]

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product colour *
Black
Country of origin
China
Brand compatibility
HP
Performance
Compatibility
ProBook 450 G7 Notebook PC; ProBook 440 G7 Notebook PC; ProBook 430 G7 Notebook PC; ZHAN 66 Pro 14 G3 Notebook PC; ZHAN 66 Pro 15 G3 Notebook PC; ProBook 450 G6 Notebook PC; ProBook 440 G6 Notebook PC; ProBook 430 G6 Notebook PC; ProBook x360 440 G1 Notebook PC; ProBook 445R G6 Notebook PC; ProBook 455R G6 Notebook PC; ProBook 445 G6 Notebook PC; ProBook 455 G6 Notebook PC; ProBook 470 G5 Notebook PC; ProBook 450 G5 Notebook PC; ProBook 440 G5 Notebook PC; ProBook 430 G5 Notebook PC; ProBook 455 G5 Notebook PC; ProBook 640 G5 Notebook PC; ProBook 650 G5 Notebook PC; ProBook 640 G4 Notebook PC; ProBook 650 G4 Hex Core Notebook PC; ProBook 650 G4 Notebook PC; ProBook 645 G4 Notebook PC Pro x2 612 G2; EliteBook 840 G6 Healthcare Edition Notebook PC; EliteBook 840 G5 Healthcare Edition Notebook PC; Elite Dragonfly Notebook PC; EliteBook x360 1040 G6 Notebook PC; EliteBook x360 1030 G4 Notebook PC; EliteBook x360 1040 G5 Notebook PC; EliteBook x360 1030 G3 Notebook PC; Elite x2 G4; EliteBook x360 1030 G2 Notebook PC; Elite x2 1012 G2; EliteBook x360 1020 G2 Notebook PC; EliteBook x360 830 G6 Notebook PC; EliteBook x360 830 G5 Notebook PC; EliteBook 830 G6 Notebook PC; EliteBook 836 G6 Notebook PC; EliteBook 840 G6 Notebook PC; EliteBook 850 G6 Notebook PC; EliteBook 745 G6 Notebook PC; EliteBook 745 G5 Notebook PC; EliteBook 755 G5 Notebook PC; EliteBook 840 G5 Notebook PC; EliteBook 850 G5 Notebook PC; EliteBook 840r G4 Notebook PC; EliteBook 830 G5 Notebook PC; EliteBook 735 G6 Notebook PC; EliteBook 735 G5 Notebook PC; ZBook 14u G6 Mobile Workstation; ZBook 15u G6 Mobile Workstation; ZBook 15 G6 Mobile Workstation; ZBook 15 G5 Mobile Workstation; ZBook 17 G6 Mobile Workstation; ZBook 17 G5 Mobile Workstation; ZBook 14u G5 Mobile Workstation; ZBook 15u G5 Mobile Workstation; EliteBook 1050 G1 Notebook PC; ZBook Studio G5 Mobile Workstation; ZBook x2 G4 Detachable Workstation; ZBook Studio x360 G5 Convertible Workstation; Chromebook x360 14 G1; Chromebook x360 11 G2 EE; Chromebook 14A G5
HP segment
Business
Power
Power source type
USB
Power connector
USB Type-C
Power supply
100 W
Software
Windows operating systems supported
Windows 10, Windows 7
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
122 mm
Depth
122 mm
Height
45 mm
Weight
750 g
Packaging data
Package width
192 mm
Package depth
156 mm
Package height
165 mm
Package weight
1.49 kg
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 193905208531; (ABU) 193905208586
HP GTIN (EAN/UPC)
193905208531, 193905208586
Technical details
Warranty period
1 year(s)
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 7 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)