More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS PHOTO R800 5760DPI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C550021
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
98855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
29 Jan 2020 11:34:10
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print resolution colour
5760 x 1440 DPI
Maximum resolution
*
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter)
*
17 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
100 sheets
Paper handling
Standard media sizes
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), Panoramic A2 (210 x 594 mm), 100 x 150 mm, 127 x 203 mm, 203 x 254 mm, JIS B5 (182 x 257 mm), Roll (10.2cm), 101.6 x 152.4 mm, Statement (139.7 x 215.9 mm), Roll (21 cm), 127 x 178 mm, 89 x 127 mm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size
*
A4
Maximum media width
241.3
Media weight (tray 1)
45 g/m2 - 255 g/m2
Ports & interfaces
I/O ports
1 x IEEE 1394 (FireWire)
1 x Hi-Speed USB - 4 PIN USB Type B
Performance
Internal memory
*
64 MB
Sound power level (printing)
45 dB
Design
Market positioning
*
Home & office
System requirements
Compatibility
PC, Mac
Compatible operating systems
Apple MacOS 8.6 or later, Apple MacOS X 10.1.3 or later, Microsoft Windows 98SE/2000/ME/XP
Minimum system requirements
Windows 98SE/2000/ME/XP - 2 GHz - RAM 256 MB - HD 200 MB
MacOS 8.6 or later - RAM 256 MB - HD 300 MB
MacOS X 10.1.3 or later - RAM 256 MB - HD 300 MB
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Toner cartridge
1 x ink cartridge ( cyan ) - 400 pages /1 x ink cartridge ( magenta ) - 400 pages /1 x ink cartridge ( yellow ) - 400 pages/1 x ink cartridge ( photo black ) /1 x ink cartridge ( matte black ) /1 x ink cartridge ( red ) - 400 pages /1 x ink cartridge ( blue ) - 400 pages /1 x ink cartridge - 400 pages.
Maximum print length
1117.6 m
Dimensions (WxDxH)
495 x 307 x 198 mm
Interface
FireWire, USB
Media types supported
Transparencies, plain paper, photo paper, semi-gloss photo paper, matte paper, glossy photo paper, Compact Disc, bond paper, heavy-weight matte paper, two-sided matte paper, luster photo paper
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 18 expert reviews for Epson STYLUS PHOTO R800 5760DPI inkjet printer 5760 x 1440 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
77%
|
Source | Review comments | Score |
---|---|---|
photo-i.co.uk
Updated:
2011-08-14 07:02:32 |
photo-is first ever review featured the Epson Stylus Photo 2100/2200, now 18 months down the line I am pleased to bring you the first review of the eagerly awaited R800 printer. The Epson Stylus Photo R800 is an A4 printer using UltraChrome pigmen...
![]() |
0%
|
goodgearguide.com.au
Updated:
2011-11-04 14:26:03 |
Using separate ink cartridges for each colour, the Epson STYLUS PHOTO R800 adds red and blue inks to the standard set of cyan, magenta and yellow inks; but it omits the light photo cyan and light photo magenta found in many six-colour photo printers. O...
|
80%
|
Zdnet.com.au
Updated:
2011-11-04 14:26:05 |
Like every other inkjet printer on the market, Epson dresses the Stylus Photo R800 in black and silver plastic. The input and output paper trays cleverly fold into the printer to minimise volume, and I really like that the top tray folds down into a re...
|
0%
|
eventdv.net
Updated:
2011-08-14 07:02:32 |
Photos, letters, envelopes, stickers, disc labels, packages—who doesnt want to print a little bit of everything? But where to get the desk space for the mountain of new equipment? Epson has the answer with its Stylus Photo R800, a compact, professi...
|
0%
|
v3.co.uk
Updated:
2011-08-14 07:02:33 |
Professional prints using eight colours.
|
80%
|
pcmag.com
Updated:
2011-08-14 07:02:34 |
Specs: Technology: Ink Jet, Potential Use: All-purpose...
|
90%
|
photographyblog.com
Updated:
2011-08-14 07:02:35 |
The Epson Stylus Photo R800 is a 7 colour, 5760 x 1440 optimised dpi inkjet printer that offers borderless printing at print sizes up to A4 and is aimed at the professional and amateur photographer. The Epson R800 uses UltraChrome Hi-Gloss pigment ink...
![]() |
90%
|
imaging-resource.com
Updated:
2014-04-10 04:43:20 |
When some desperate soul grabs our lapels as were trying to cross the street and demands to know which photo printer to buy, we shrug our shoulders and confide, "You really cant go wrong these days." Thats been especially true of i...
![]() |
0%
|
pcworld.com_techhive.com
Updated:
2014-04-10 04:43:20 |
Offers roll-feeder and prints photos with intense, rich colors on glossy paper; can print on CDs, too.
|
66%
|
steves-digicams.com
Updated:
2014-04-10 04:43:20 |
The Stylus Photo R800 uses Epsons Advanced Micro Piezo ink jet technology and the worlds first 1.5-picoliter ink droplets with an eight cartridge printing system to create incredible detail, more accurate skin tones and an ultra-wide color range desi...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
C11CC550021 | Stylus Photo R800 NON 8ppm 2880dpi USB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|