location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHE9501 In-Ear Headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHE9501 In-Ear Headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE9501/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895918138
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHE9501 In-Ear Headphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Music Headphones
  • - Wired
  • - Intraaural 6 - 23500 Hz 16 Ω 102 dB
More>>>
Performance
Product type *
Headphones
Recommended usage *
Music
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Acoustic system
Open
Headphone frequency
6 - 23500 Hz
Impedance
16 Ω
Headphone sensitivity
102 dB
Magnet type
Neodymium
Driver unit
1 cm
Diaphragm material
Mylar
Microphone
Microphone type *
Not available
Packaging data
Package width
99 mm
Package height
29 mm
Logistics data
Master (outer) case width
398 mm
Master (outer) case length
488 mm
Master (outer) case GTIN (EAN/UPC)
8710895918152
Shipping (inner) case width
18.5 cm
Shipping (inner) case length
23.3 cm
Logistics data
Shipping (inner) case height
11.3 cm
Shipping (inner) case GTIN (EAN/UPC)
8710895918145
Other features
12 NC code
908210005442
Cable type
OFC
Connector(s)
3.5 mm stereo
EAN/UPC/GTIN
8710895918138
Gross weight inner carton
0.572 kg
Package length
21.9 cm
Type
dynamic
Package weight
0.069 kg
Cable connection
Two-parallel, asymmetric
Voice coil type
CCAW
Gross weight of outer carton
10.397 kg
Net weight inner carton
0.414 kg
Net weight of outer carton
9.144 kg
Packaging net weight
0.022 kg
Packaging tare weight
0.047 kg
Quantity inner carton
6 pc(s)
Quantity outer carton
96 pc(s)
Tare weight inner carton
0.158 kg
Tare weight outer carton
1.253 kg
Finishing of connector
24k Gold-plated
12NC outer carton
908210005442
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:37:18
Uk has collected 2 expert reviews for Philips SHE9501 In-Ear Headphones and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
ilounge.com
Updated:
2011-08-17 19:37:18
If clean, powerful sound is what you’re after, and Sony’s excellent MDR-EX81s don’t look right for your ears, the SHE9501s offer a cheaper and less ear-intrusive alternative. Designed with long plastic stalks and a neck cable that&rsquo...
70%
Brand Image Product code Product Stock Price from
Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White
(show image)
SHE3700WT/27 SHE3700WT/27