location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL ES1520P 39.6 cm (15.6") Backpack Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1520P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES-BP-15-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184217931 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 597211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2025 09:29:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL ES1520P 39.6 cm (15.6") Backpack Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39.6 cm (15.6") Black, Blue
  • - Brand compatibility: Dell
  • - Front pocket, Side pocket
  • - Carrying handle(s) Shoulder strap
  • - Water resistant
  • - 450 g
More>>>
Stay safe on-the-go
Stay safe on-the-go

Designed with reflective prints on the front panel, the Dell Essential Backpack 15 (ES1520P) stands out in low-light conditions, shining brightly when hit with direct light, such as car headlights, making you more visible to others when you are navigating busy streets and sidewalks.

Lightweight, yet roomy for your essentials
Lightweight, yet roomy for your essentials

Good capacity to hold your laptop and everything you’ll need for the day. Your essentials will be within reach when you place your phone in the zippered front pocket and carry your water bottle and umbrella within the exterior side pockets.

Keep essentials protected inside out
Keep essentials protected inside out

Made of water-resistant outer material with a dedicated, padded laptop sleeve, the Dell Essential Backpack 15 (ES1520P) keeps your laptop and other essentials protected. Designed with zippers that can be concealed below the shoulder strap helps in avoiding unwanted attention.

Comfortable to carry
Comfortable to carry

When you’re heading out, carry the lightweight backpack by the padded top handle and be on your way. Sling the backpack over your shoulders to go hands-free. You’ll stay comfortable and cool carrying the Dell Essential Backpack 15 (ES1520P) with air mesh back panel and padded shoulder straps.

Fits most laptops, up to 15-inches
Fits most laptops, up to 15-inches

The Dell Essential Backpack 15 (ES1520P) holds most Dell laptops, up to 15-inches, while commuting.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Compatibility
Fits most laptops with screen sizes up to 15.6" (Max laptop dimension: 380mm x 260mm x 25mm)
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Product main colour *
Black, Blue
Integrated compartment(s)
Yes
Number of compartments
1
Tablet compartment
No
Brand compatibility *
Dell
Front pocket
Yes
Exterior pockets
Front pocket, Side pocket
Features
Number of front pockets
1
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Water resistant
Quantity
1
Weight & dimensions
Width
310 mm
Depth
140 mm
Height
430 mm
Weight
450 g
Volume
20 L
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)