location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT RM-SR-T7 rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM-SR-T7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-SR-T7 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868918611 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 14:05:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Type *
Mounting bracket
Product colour *
White
Rack capacity
2U
Cable length
0.5 m
Compatibility
Sophos SG 105 Rev. 3, SG 115 Rev. 3
Ports & interfaces
Ethernet LAN (RJ-45) ports
6
Weight & dimensions
Width
482 mm
Depth
217 mm
Weight & dimensions
Height
59 mm
Packaging data
Package width
530 mm
Package depth
270 mm
Package height
110 mm
Packaging content
Cables included
LAN (RJ-45), USB
Mounting kit
Yes
Quick installation guide
Yes
Number of cables
6
Brand Image Product code Product Stock Price from
Rackmount.IT RM-SW-T8 rack accessory Mounting kit Rackmount.IT RM-SW-T8 rack accessory Mounting kit
(show image)
RM-SW-T8 RM-SW-T8 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Sophos RED 20 / RED 60 Rackmount.IT Rack Mount Kit for Sophos RED 20 / RED 60
(show image)
RM-SR-T10 Rack Mount Kit for Sophos RED 20 / RED 60 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Ubiquiti Unifi Switch 8-150W Rackmount.IT Rack Mount Kit for Ubiquiti Unifi Switch 8-150W
(show image)
RM-UB-T2 Rack Mount Kit for Ubiquiti Unifi Switch 8-150W 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-VT-T1 rack accessory Mounting bracket Rackmount.IT RM-VT-T1 rack accessory Mounting bracket
(show image)
RM-VT-T1 RM-VT-T1 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-SW-T7 rack accessory Brush panel Rackmount.IT RM-SW-T7 rack accessory Brush panel
(show image)
RM-SW-T7 RM-SW-T7 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CP-T4 rack accessory Mounting bracket Rackmount.IT RM-CP-T4 rack accessory Mounting bracket
(show image)
RM-CP-T4 RM-CP-T4 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T7 rack accessory Mounting bracket Rackmount.IT RM-CI-T7 rack accessory Mounting bracket
(show image)
RM-CI-T7 RM-CI-T7 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack mount Kit for Barracuda F12 Rackmount.IT Rack mount Kit for Barracuda F12
(show image)
RM-BC-T2 Rack mount Kit for Barracuda F12 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Sophos XG 105 Rev. 3 / XG 106 Rev. 1 / 115 Rev. 3 Rackmount.IT Rack Mount Kit for Sophos XG 105 Rev. 3 / XG 106 Rev. 1 / 115 Rev. 3
(show image)
RM-SR-T5 Rack Mount Kit for Sophos XG 105 Rev. 3 / XG 106 Rev. 1 / 115 Rev. 3 0.00
(excl. VAT)
0 (incl. VAT)