More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS PHOTO R200 5760DPI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C546021
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
157259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Printing
Maximum resolution
*
5760 x 1440 DPI
Features
Market positioning
*
Home & office
Paper handling
Paper tray media types
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper, Transparencies
Standard media sizes
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), A6 (105 x 148 mm), Panoramic A2 (210 x 594 mm), 100 x 150 mm, 127 x 203 mm, 203 x 254 mm, JIS B5 (182 x 257 mm), 101.6 x 152.4 mm, 200 x 300 mm
Ports & interfaces
I/O ports
2 x USB
Performance
Internal memory
0.128 MB
System requirements
Minimum system requirements
Windows 98/2000/ME - 500 MHz - RAM 128 MB - HD 150 MB
Windows XP - 500 MHz - RAM 256 MB - HD 150 MB
MacOS 8.6 or later - RAM 256 MB
MacOS X 10.2 or later - RAM 256 MB
Packaging data
Bundled software
Drivers & Utilities, EPSON PRINT Image Framer
Other features
Dimensions (WxDxH)
462 x 263 x 196 mm
Compatibility
PC, Mac
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Compatible operating systems
Apple MacOS 8.6 or later, Apple MacOS X 10.2 or later, Microsoft Windows 98/ME/2000/XP
DVD/CD printing

Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
C11CB07305 | Epson Stylus SX620FW |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
C11CA45302 | Epson Stylus Photo P50 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|