location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4200n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4200n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2426A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:09:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2005
Product end of life date
Bullet Points HP LaserJet 4200n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 300 sheets
  • - Internal memory: 64 MB 300 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
150000
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
HP-GL/2, PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
7 3/4, 10
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Ports & interfaces
Standard interfaces
Ethernet, Parallel
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Wi-Fi standards
Not supported
Performance
Internal memory *
64 MB
Memory slots
3
Card reader integrated
No
Compatible memory cards
Not supported
Processor frequency
300 MHz
Noise level (idle)
54 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
580 W
Power consumption (standby)
27 W
Power consumption (PowerSave)
25 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows ME
Mac operating systems supported
Mac OS 8.6, Mac OS 9.1, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
50 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
411.5 mm
Depth
439.4 mm
Height
365.8 mm
Weight
20.2 kg
Dimensions (WxDxH)
416.5 x 429.2 x 365.7 mm
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Other features
Mac compatibility
Yes
Standard media sizes
A4, A5, B5 ISO, B5 JIS, executive (JIS), Japanese double postcard, DL ISO envelopes, B5 ISO envelopes, C5 ISO envelopes.
Acoustic power emissions
6.8B(A)
Acoustic pressure emissions
54 dB
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Electromagnetic compatibility
FCC
Networking features
Fast Ethernet
Safety
CSA, UL, NOM-1-NYCE
Compatible operating systems
Windows 98/Me/NT 4.0/2000/XP Mac OS 8.6-9.x, 10.1, 10.2+ Unix Linux IBM OS/2 Novell NetWare 3.2, 4.2, 5.x, 6 Red Hat Linux 6.x+ SuSE Linux 6.x+ HP-UX 10.20, 11.x Solaris 2.5x, 2.6, 7, 8 IBM AIX 3.2.5+ MPE-iX
Power LED
Yes
Stand-by LED
Yes
Supported media weight (imperial)
9.07 kg (20 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:41:11
Uk has collected 4 expert reviews for HP LaserJet 4200n 1200 x 1200 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%