location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9420CN Laser 1200 x 2400 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9420CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9420CNLT show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:08:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9420CN Laser 1200 x 2400 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 2400 DPI
  • - 31 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - Internal memory: 64 MB
  • - 33.8 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scanner features
Scan to: e-mail, image, OCR, file
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
200
Fax broadcasting
200 locations
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Ports & interfaces
Direct printing *
Yes
Performance
Maximum internal memory
576 MB
Internal memory *
64 MB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1090 W
Power consumption (PowerSave)
16 W
Power consumption (standby)
85 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
33.8 kg
Packaging content
Bundled software
ScanSoft PaperPort Presto! PageManager
Other features
I/O ports
IEEE-1284 USB 2.0
Networking features
10Base-T/100Base-TX
Dimensions (WxDxH)
483.5 x 514 x 530 mm
Printer management
BRAdmin Professional, MIB-II
Compatible operating systems
Windows 98(SE)/ Me/ NT WorkStation 4.0/ 2000 Professional/ XP Mac OS 9.1 - 9.2, Mac OS X 10.2.4+
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:53:36
Uk has collected 9 expert reviews for Brother MFC-9420CN Laser 1200 x 2400 DPI 31 ppm and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 04:53:34
The Brother MFC-9420CN offers most of the functions youd want in an all-in-one, but its design often gets in the way. Wed trade some of its admirable speed for better print quality and ease of use.
Good Fast performance, crisp text output...
Bad Bulky design, hard to set up The Final Word The Brother MFC-9420CN offers most of the functions youd want in an all-in-one, but its design often gets in the way. Wed trade some of its admirable speed for better print quality and ease of use.
Bottom line The Brother MFC-9420CN offers most of the functions youd want in an all-in-one, but its design often gets in the way. Wed trade some of its admirable speed for better print quality and ease of use.
50%
pcadvisor.co.uk
Updated:
2013-11-13 04:53:34
Brother is pushing the MFC-9420CN as a business-friendly MFD (multifunction device). Its quick and built for high volume, with a 250-sheet paper tray and a 35-page automatic document feeder, and the devices colour-faxing capabilities are excellent...
Bottom line The Brother MFC-9420CN offers most of the functions you’d want in an all-in-one, but its design often gets in the way. We’d trade some of its admirable speed for better print quality and ease of use. Melissa Riofrio Lowest online price:...
60%
expertreviews.co.uk
Updated:
2013-11-13 04:53:35
Multifunction peripherals (MFPs) based around a colour laser printer are becoming more common. In the past year, weve reviewed new models from Epson, HP and Konica Minolta, all of which cost less than £600 including VAT. With the MFC-9420CN reviewe...
40%
Howstuffworks.com
Updated:
2013-11-13 04:53:34
Brothers MFC-9420CN color laser multifunction device offers a comparatively low starting price and a nice collection of features. Its overall speed is a bit of a disappointment, especially when compared to monochrome laser devices, but the MFC-9420CN...
Good Good feature list, low starting price for color laser, versatile unit...
Bad Very noisy operation, consumables are expensive, very heavy unit, no standout features...
Bottom line Brothers MFC-9420CN color laser multifunction device offers a comparatively low starting price and a nice collection of features. Its overall speed is a bit of a disappointment, especially when compared to monochrome laser devices, but the MFC-9420CN...
60%
macworld.com
Updated:
2013-11-13 04:53:35
SummaryPros: Fast; copious fax features; includes automatic document feeder. Cons: Confusing control panel; mediocre quality printing graphics; potentially annoying network software; no duplex capability; inadequate documentation. OS Compatibility: 10...
Good Fast; copious fax features; includes automatic document feeder.
Bad Confusing control panel; mediocre quality printing graphics; potentially annoying network software; no duplex capability; inadequate documentation.
Bottom line The Brother MFC-9420CN offers most of the functions you’d want in an all-in-one, but its design often gets in the way. We’d trade some of its admirable speed for better print quality and ease of use.
60%
pcmag.com
Updated:
2013-11-13 04:53:35
You wont find many color laser all-in-one printers (AIOs) that are intended specifically for smaller offices and cost $1,000 or less. We can recommend fewer still, wholeheartedly. The Brother MFC-9420CN ($800 street) is one of the few. It has the ri...
Good Fast performance for the price. Prints, scans, and faxes over network. Includes 35-page automatic document feeder.
Bad Actual monochrome print speed is a bit slower than wed expect from the rated speed.
Bottom line The Brother MFC-9420CN offers the right combination of features to get on anybodys short list for a color laser AIO in a small office...
70%
gcn.com
Updated:
2013-11-13 04:53:35
C+ The Toshiba e-Studio351c was the most expensive unit in the review, with an $11,895 price tag. While the unit performed well in all our testing, it did not outpace the competition enough to warrant the huge difference in price. In fact, it lagged t...
Good Accurate color, good extra features...
Bad Very expensive, fuzzy text...
0%
gadgetspeak.com
Updated:
2013-11-13 04:53:36
This is a multi function unit ? as it has a fax ? but it is not an inkjet, a multi function colour laser that prints as fast in colour as it does in black (sic).
0%