location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T5400M large format printer 2400 x 1200 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-T5400M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH65301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676180
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:18
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print head nozzles
800 nozzles black, 800 nozzles per colour
Maximum resolution *
2400 x 1200 DPI
Page description languages *
ESC/P-R, HP-GL/2, HP-RTL
Printing colours *
Black
Borderless printing
Yes
Copying
Copier resize
25 - 400%
Maximum number of copies
99 copies
Scanning
Optical scanning resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, FTP, Network folder, USB
Scanner integrated
Yes
Sensor type
CIS
Maximum scan length
30.5 m
Maximum scan width
91.4 cm
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Media thickness
0.8 mm
Maximum roll width
91.4 cm
Print margin cut-sheet
3 x 3 x 20 x 3
Maximum media width
38" (153mm to 965.2mm)
Borderless printing width
11.81, 12.99, 15.98, 20.28, 33.11, 10" (25.4cm) Roll, 17" (43.1cm) Roll, 24" (60.9cm) Roll, 36" (91.4cm) Roll
Roll paper
Yes
Ports & interfaces
Direct printing
Yes
Supported network protocols
TLS, SSL, IEE 802, IPSec, IPv6
Mobile printing technologies
Apple AirPrint
Security algorithms
SSL/TLS, IPSec
Performance
Internal memory
1024 MB
Performance
Sound pressure level (standby)
32 dB
Sound pressure level (printing)
50 dB
Country of origin
Indonesia
Power
Power consumption (standby)
13 W
Power consumption (typical)
38 W
Power consumption (off)
0.25 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
1385 mm
Depth
750 mm
Height
1060 mm
Weight
88 kg
Packaging data
Package width
900 mm
Package depth
1500 mm
Package height
1110 mm
Package weight
127.5 kg
Drivers included
Yes
Manual
Yes
Other features
Ink drop
4
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)