More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF332
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF332/62
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103913788
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
76739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Technical details
Type
*
Electronic
Country of origin
United Kingdom
Product colour
*
White
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Base unit incl. tubing
1 pc(s)
Travel cover
1 pc(s)
Age (min)
0 month(s)
Age (max)
6 month(s)
Doesn't contain
Bisphenol A (BPA)
Easy to assemble

Weight & dimensions
Capacity
*
120 ml
Packaging content
Number of breast pumps included
1
Number of bottles included
1
Breast massage cushion included

Number of breast massage cushion(s)
1
Bottle included

Sealing disc for milk storage
1 pc(s)
Power
Power supply type
AC/Battery