location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Y50U45359 mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y50U45359
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y50U45359 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193386072614 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 340038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2025 15:38:02
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 4Y50U45359 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specific Poster (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 4Y50U45359 mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1600 DPI Black
  • - Ambidextrous RF Wireless + Bluetooth
  • - Scroll type: Touch Buttons quantity: 4
  • - Power source: Batteries
  • - Rechargeable
More>>>
Mouse
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Scroll type *
Touch
Buttons quantity *
4
Customizable movement resolution
Yes
Number of movement resolution modes
3
Frequency band
2.4 GHz
Bluetooth version
5.0
Certification
TUV/CB, TUV MARK, CE & RED, IC ID, cTUVus, FCC SDOC & FCC ID, CEC, DOE, IMDA, NTC SDOC, VN, SRRC, JRF, BSMI, NCC, ATT, SUBTEL, URSEC, KCC, NTRA
Design
Form factor *
Ambidextrous
Product colour *
Black
Power
Power source *
Batteries
Rechargeable
Yes
Battery recharge time
2 h
Service life of battery
2 month(s)
Power consumption
500 mA
USB Type-C charging port *
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
106 mm
Depth
57 mm
Height
30 mm
Weight
65 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
91 mm
Package depth
44 mm
Package height
151 mm
Package weight
215 g
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
User guide
Yes
Other features
Special features
Gyro technology, Visual laser pointer, Presentation magnifyer
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
United Arab Emirates 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)