location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra SOLEMATE BT Stereo SPK B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra SOLEMATE BT Stereo SPK B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97100000-61
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055026065
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 21:12:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-97100000-61 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-97100000-61 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra SOLEMATE BT Stereo SPK B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle 9 W Black
  • - Woofer 120 - 20000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - Built-in battery Lithium-Ion (Li-Ion) 4.5 Wh 10 h
  • - 1 pc(s)
More>>>
Portable Size. Massive Sound.

The go-anywhere, do-anything portable wireless speaker with rich sound* that lets you share your music everywhere. All you have to do is provide the tunes and Solemate will do the rest.

Connect anywhere

Transform your laptop, tablet or phone into a portable jukebox – wirelessly. Or use the handy cord in the sole.

Speaker Amplified.

Don’t let your eyes deceive you – this small speaker is loud. Solemate packs a custom-designed bass slave together with a powerful woofer for deep bass and dual tweeters for soaring highs.

GET IT IN MANY COLORS

Comes in multiple colors (not all may be available where you are)

Loudspeakers
Number of speakers *
1
Number of passive radiators
1
Tweeter
Yes
Number of tweeter drivers
2
Tweeter diameter (imperial)
1.91 cm (0.75")
Tweeter diameter
1.91 cm
Woofer
Yes
Number of woofer drivers
1
Woofer diameter (imperial)
5.08 cm (2")
Woofer diameter
5.08 cm
Audio
RMS rated power *
9 W
Frequency range
120 - 20000 Hz
Impedance
4 Ω
Sensitivity
97 dB
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
3.0
Bluetooth profiles
A2DP
Bluetooth range
10 m
3.5 mm connector *
Yes
USB connectivity
Yes
AUX in *
Yes
Near Field Communication (NFC)
Yes
Design
Product design
Rectangle
Product colour *
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Fabric, Iron, Polycarbonate (PC), Rubber, Thermoplastic elastomer (TPE)
Protection features
Shatterproof
Performance
Recommended usage *
Universal
Card reader integrated *
No
Built-in microphone *
Yes
Hands-free mode
Yes
Performance
Microphone direction type
Omnidirectional
FM radio *
No
Applications supported
Jabra Sound
Certification
FCC, IC, GOST, REACH
Power
Power source type
Battery
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4.5 Wh
Battery life (max)
10 h
Battery recharge time
2 h
Standby time
960 h
USB charging
Yes
Operational conditions
Operating temperature (cooling) (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
64 mm
Depth
172 mm
Height
70 mm
Weight *
610 g
Packaging content
Quantity per pack
1 pc(s)
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Headset
Talk time
10 h
Technical details
Compliance certificates
CE, RoHS
Other features
Carrying case
Yes
Continuous audio playback time
8 h
Pouch
Yes