location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6151 Lime Green 98 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6151 Lime Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0036161
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6151 Lime Green 98 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:12
Uk has collected 10 expert reviews for Nokia 6151 Lime Green 98 g and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 20:22:07
The Nokia 6151 offers excellent bang for your buck if you are willing to compromise on keypad and controls.
Good Price, Subtle yet elegant looks, User interface, Solid features list...
Bad No front mounted camera for 3G video calling, keypad and controls The Final Word The Nokia 6151 offers excellent bang for your buck if you are willing to compromise on keypad and controls.
Bottom line The Nokia 6151 offers excellent bang for your buck if you are willing to compromise on keypad and controls.
70%
nokia-review.com
Updated:
2013-11-20 20:22:06
Nokia 6151 was launched around the 1st of September, 2006 and works on 900 / 1800 / 1900 / WCDMA 2100 GSM frequency bands. The phone weighs only 98.0 g and measures 108 x 47 x 19 mm, with 1.3 MP / 1280 x 960 px / 4X Zoom / Video Recorder camera. Nokia...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6151 Pearl White 98 g
(show image)
0035748 6151 Pearl White 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6151 Black 98 g
(show image)
0035430 6151 Black 0.00
(excl. VAT)
0 (incl. VAT)