location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-HM550 10.62 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-HM550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZHM550
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2019 11:39:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-HM550 10.62 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.62 MP CMOS 25.4 / 2.3 mm (1 / 2.3") Black
  • - Optical zoom: 16x Digital zoom: 200x
  • - 6.86 cm (2.7")
  • - Built-in microphone
  • - HDMI
More>>>
Image sensor
Total megapixels *
10.62 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.3 mm (1 / 2.3")
Lens system
Focal length range
6.7 - 67 mm
Optical zoom *
16x
Filter size
37 mm
Digital zoom *
200x
Storage
Flash memory
32 GB
Compatible memory cards *
SD
Display
Display diagonal *
6.86 cm (2.7")
Design
Product colour *
Black
Still image
Image formats supported
JPG
Audio
Built-in microphone *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) out *
1
HDMI *
Yes
Weight & dimensions
Width
55 mm
Depth
115 mm
Height
62 mm
Weight *
300 g
Other features
Auto focus
Yes
Video out
1
Audio output
1
Manual focus
Yes
Sports
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 21:04:18
Uk has collected 12 expert reviews for JVC GZ-HM550 10.62 MP CMOS Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
T3.com
Updated:
2011-07-31 21:04:18
Featuring 10.62 megapixel CMOS sensor, this mid-range Everio camcorder offers Full HD 1920x1080 shooting, with the bonus of Bluetooth 2.1 allowing 9MP images to be sent to your smartphone. It has a conventional palm camcorder look and feel, but will...
Good Clear video and sound, Wireless connectivity, Decent zoom...
Bad Low LCD resolution at 123k dots...
Bottom line Portable mid-priced HD device that offers flexibility when it comes to transferring or downloading video and ticks most of the expected spec boxes...
80%
g4tv.com
Updated:
2011-07-31 21:04:18
Video Review: JVC takes small and powerful camcorders one step further with the HM 550, which features a high quality Konica Minolta lens, takes 9 megapixel stills and can be remote controlled via Bluetooth. Chris Hardwick and Kevin Pereira find out if...
0%
hometheaterhifi.com
Updated:
2011-07-31 21:04:18
JVC's new GZ-HM550 has full 1920 x 1080 resolution, records up to 2 hours, 57 minutes in its highest quality mode, has a built-in 32 GB SD card, and is the smallest high definition video camera we have ever tested. At $799.95 MSRP, it will not only fi...
0%
videomaker.com
Updated:
2011-07-31 21:04:18
Packaged to Please Packing excellent image quality, Bluetooth capabilities and a host of other great features into such a small package, and at a very affordable price, is a smart move on the part of the manufacturer. It promises to be a big hit with t...
Good Wireless Bluetooth compatible, Large internal flash drive (32GB), Additional storage with SD/SDHC card slot, Full HD recording, Highest quality AVCHD (24Mbps), Automatic lens cover...
Bad Short battery life, Needs to be compatible with a greater number of smartphones...
Bottom line A very versatile video capture device with the portability edge.Mark Holder is a video producer and trainer. JVC U.S.A. 1700 Valley Road Wayne, NJ 07470...
0%
about.com
Updated:
2011-07-31 21:04:18
JVC's GZ-HM550 is a high definition camcorder with built-in Bluetooth, 32GB of internal flash memory, a 10x optical zoom and face detection. It retails for $799. Full specifications for the GZ-HM550 can be found here. Video clips recorded with the GZ-H...
80%
Brand Image Product code Product Stock Price from
JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue
(show image)
GZ-R495AEU GZ-R495AEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZ-R405BEU GZ-R405BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-RY980HEU Memory 4K Camcorder JVC GZ-RY980HEU Memory 4K Camcorder
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-RX605BEU Memory Camcorder JVC GZ-RX605BEU Memory Camcorder
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GC-PX100BEU HD Memory Camera JVC GC-PX100BEU HD Memory Camera
(show image)
GCPX100BEU GC-PX100BEU HD Memory Camera 0.00
(excl. VAT)
0 (incl. VAT)