location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HV10 2.96 MP CMOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HV10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1195B001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon HV10 2.96 MP CMOS Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.96 MP CMOS 25.4 / 2.7 mm (1 / 2.7") Black, Silver
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone
More>>>
Image sensor
Total megapixels *
2.96 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.7 mm (1 / 2.7")
Lens system
Focal length range
6.1 - 61 mm
Optical zoom *
10x
Filter size
37 mm
Digital zoom *
200x
Image stabilizer *
Yes
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
210000
Viewfinder
Viewfinder resolution (approx.)
123000 pixels
Viewfinder screen size
0.27"
Design
Product colour *
Black, Silver
Audio
Built-in microphone *
Yes
Battery
Battery type
BP-310
Weight & dimensions
Width
56 mm
Depth
104 mm
Height
106 mm
Weight *
440 g
Other features
Media types supported
MiniDV
Auto focus
Yes
Manual focus
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:18:47
Uk has collected 31 expert reviews for Canon HV10 2.96 MP CMOS Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-26 01:18:46
Canon’s offering in the entry-level HD camcorder market has a retro feel about it. The HV10 is tall and thin, styled with black plastic panels, and is somewhat reminiscent of a Kodak Cine 8. This is no bad thing. The camera feels good in the hand an...
Good Compact, many camera controls on the body, video light included with stills flash, quick and responsive autofocus, limited dynamic range...
Bad Design renders controls fiddly to use with one hand, peculiar microphone positioning...
80%
pcadvisor.co.uk
Updated:
2011-09-26 01:18:46
The Canon HV10 is a powerful digital camcorder thats capable of shooting impressive high definition video and taking excellent still images. The Canon HV10 HD Camcorder compact, lightweight and loaded with customisation options that give you plenty...
Bottom line The Canon HV10 HD Camcorder is capable of shooting superb video and still images, but its microphone placement and lack of a microphone jack - among other flaws are difficult to accept. The HV10 would be a top consumer camcorder if it werent for the...
70%
itreviews.com
Updated:
2011-09-26 01:18:46
HDV1080i digital camcorder: Unless you live somewhere near Alpha Centauri, youll be well aware that all televisions in the UK will soon cease to be analogue and are switching to digital and High Definition. The new technology has naturally...
0%
techradar.com
Updated:
2011-09-26 01:18:46
Sony may have had the consumer HDV market to itself for a few of years, but Canon is starting to show an interest. The HV10 represents its first dip in the sub-£1,000 market and it goes head-to-head with Sonys HDR-HC3.The HV10 is very consumer-oriente...
Good Esay to use controls, Amazing video in good lighting...
Bottom line Sony may have had the consumer HDV market to itself for a few of years, but Canon is starting to show an interest. The HV10 represents its first dip in the sub-£1,000 market and it goes head-to-head with Sonys HDR-HC3.The HV10 is very consumer-oriente...
70%
digitalartsonline.co.uk
Updated:
2011-09-26 01:18:46
Canon’s HV10 is the company’s first palm-sized high-definition camcorder. It makes a strong debut producing impressive video and it’s easy to use, though it does suffer from a somewhat bulky design. The HV10 records high-definition video...
80%
expertreviews.co.uk
Updated:
2011-09-26 01:18:46
At first glance, the HV10 seems like a standard DV camcorder. Turn it on, though, and the letters HDV glow bright blue from the side of the LCD screen, highlighting that this is Canons first affordable high-definition (HD) camcorder. The HV10 has a...
100%
goodgearguide.com.au
Updated:
2011-11-04 10:29:11
Weve been waiting a while for this, but Canon has finally entered the consumer-level high definition camcorder market with its HV10. Theres only one real competitor at present, Sonys excellent HDR-HC3, so we were keen to see how Canons offering would matc...
Good Excellent picture, good still images...
Bad No HDMI out, lack of a useful computer kit, awkward button layout The Final Word A great consumer level HD camcorder with only a few letdowns...
Bottom line A great consumer level HD camcorder with only a few letdowns...
80%
gadgetguy.com.au
Updated:
2011-11-04 10:29:12
The smallest and lightest HDV camera in the world? You better believe it, says Frank McLeod.Being shaped a bit like half a cube, the HV10 has a widescreen LCD monitor that allows you to see what comes through the Canon HD lens onto the True HD CMOS Se...
Good Images, images and images.
Bad No editing software supplied. Clumsiness of operation. Button clutter. Difficulty in holding the camera comfortably and steady. Poor audio facilities.
Bottom line The smallest and lightest HDV camera in the world? You better believe it, says Frank McLeod.Being shaped a bit like half a cube, the HV10 has a widescreen LCD monitor that allows you to see what comes through the Canon HD lens onto the True HD CMOS Se...
70%
jordanitservices.co.uk
Updated:
2011-09-26 01:18:46
David Basulto I love technological advances as much as the next guy, but 1080i HD in the palm of my hand? This I had to check out for myself. I had been using my trusty old Sony Handycam for years now for on the spot shooting. It has always done well f...
0%
macworld.com
Updated:
2011-09-26 01:18:46
SummaryPros: Impressive video quality; superior still images; flexible controls. Cons: Quirky ergonomics; microphone is on the back of the camcorder; poor battery life; no microphone or headphone jacks. Price as rated: $1,099 Best Current Price: $739.7...
Good Impressive video quality; superior still images; flexible controls.
Bad Quirky ergonomics; microphone is on the back of the camcorder; poor battery life; no microphone or headphone jacks.
Bottom line The HV10 is capable of shooting superb video and still images, but its microphone placement and lack of a microphone jack—among other flaws—are difficult to accept. The HV10 would be a top consumer camcorder if it weren’t for the i...
70%
maximumpc.com
Updated:
2011-09-26 01:18:46
Remember the first time you used high-speed broadband? Or the first time you fired up a 3D-accelerated game? You’ll experience that same excitement the first time you plug Canon’s miniature HV10 HDV camcorder in to your 60-inch HDTV. Instead of the fuz...
Good 1941 Incredibly small; one of the lowest priced HDV cams available.
Bad The Thin Red Line A bit too small, quirky mic placement.
90%
videomaker.com
Updated:
2011-09-26 01:18:46
The HV10 captures HD through the HDV format, so youre still recording onto a Mini DV tape. The tape itself loads into the bottom of the camcorder, which is also where you mount the camera onto a tripod, so you have to remove the camera from the tripod...
0%
hometheaterhifi.com
Updated:
2011-09-26 01:18:46
I remember in the 1980s when I rented a video camera to record a Christmas dinner. The camera was separate from the recording mechanism, which I had to hang over my shoulder. It used standard VHS tapes. The whole thing weighed about 25 pounds, and th...
0%
Digitaltrends.com
Updated:
2011-09-26 01:18:46
If you want to save holiday memories, definitely think high-def...
Good Good video quality with low noise Quick focusing Optical image stabilization Takes good 3MP stills...
Bad Poor ergonomics No HDMI output No editing software or blank tape...
Bottom line The Canon HV10 HDV camcorder is a mixed bag with good overall video quality, fast focusing, OIS and solid stills. You’ll really like watching higher-quality home videos on your new widescreen HDTV. I had a problem with its form factor, lack of an HD...
80%
Businessweek.com
Updated:
2011-09-26 01:18:46
Looking for a device that captures high-definition images for viewing on a big screen? The feature-packed HV10 may be for you...
80%
easycamcorders.com
Updated:
2011-09-26 01:18:47
The HV10 is Canon’s first foray into the rapidly expanding world of consumer HD camcorders. Rather than bulking the body to appear like a pro cam in miniature, Canon chose to make the HV10 as compact as possible. The result is a highly portable powerhou...
Good The first 1080i camcorder that fits in your pocket Great video resolution and performance in normal light Good array of features and manual controls in a small package Image stabilization compensates for handling issues Good value HDV offers easy wo...
Bad Handling is awkward and controls are undersized Low light performance leaves something to be desired No microphone or headphone jacks on a $1300 camcorder?!...
Bottom line The HV10 is Canon’s first foray into the rapidly expanding world of consumer HD camcorders. Rather than bulking the body to appear like a pro cam in miniature, Canon chose to make the HV10 as compact as possible. The result is a highly portable powe...
0%
camcorderinfo.com
Updated:
2011-09-26 01:18:47
The Canon HV10 is the point-and-shoot for the jet set crowd; its a high definition gadget that takes great video and fits in your pocket. Easy on, easy off.
0%
Brand Image Product code Product Stock Price from
Canon HG20 3.31 MP CMOS Black Canon HG20 3.31 MP CMOS Black
(show image)
3086B017 HG20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)