location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM1015 Laser 600 x 600 DPI 8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM1015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB394A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jun 2009
Product end of life date
Bullet Points HP LaserJet CM1015 Laser 600 x 600 DPI 8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - 8 ppm
  • - Colour scanning
  • - USB port
  • - Internal memory: 96 MB Built-in processor NXP ColdFire V5e 300 MHz
  • - 22.2 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
8 ppm
Print speed (colour, draft quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
20 s
Print speed (black, best quality, A4)
8 ppm
Print speed (colour, best quality, A4)
8 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
8 cpm
Maximum number of copies
99 copies
Copy resolution (black graphics)
600 x 600 dpi
Copy resolution (colour text and graphics)
600 DPI
Left metric copy margin
4 mm
Right metric copy margin
4 mm
Top metric copy margin
4 mm
Bottom copy margin
4 mm
Maximum copy speed (black, A4)
8 cpm
Maximum copy speed (colour, A4)
8 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
Version 1.9
Scan input modes
Walk-up initiated scanning via front control panel (preconfiguration via software required); remote initiated scanning via HP Director, TWAIN-compliant or WIA-compliant software, HP Image Zone software
Scanner features
Intuitive device front control panel with direct scan-to folder and e-mail capability (pre-configuration of walk-up capability required via software provided); Software
Fax
Faxing *
No
Features
Maximum duty cycle *
35000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Standard output capacity for envelopes
10 sheets
Maximum output capacity
125 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
Recommended media weight
Tray 1, 2: 60 - 176 (up - 220 HP Pho- Laser Paper); optional 250-sheet input tray: 60 - 163
Media weight (tray 1)
60 to 176 g/m² (up to 220 g/m² HP Photo Laser Paper)
Maximum paper trays
3
Paper handling optional/input
250-sheet media input tray
Paper handling standard/input
1-sheet multipurpose tray, 250-sheet input tray
Paper handling standard/output
125-sheet output tray
Media type and capacity (tray 2)
sheets: 250, transparencies: 50, envelopes: 10
Paper handling
1-sheet multipurpose tray, 250-sheet input tray, optional 250-sheet input tray
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
96 MB
Compatible memory cards
SmartMedia
Built-in processor
Yes
Processor family
NXP ColdFire V5e
Processor frequency
300 MHz
Minimum system requirements
Windows Server 2003: any Pentium II processor or greater, 64 MB RAM, 50 MB available hard disk space, SVGA 800 x 600 monitor with 16-bit colour (print driver, scan driver only); Windows 2000, XP Home, XP Professional: any Pentium II processor (Pentium III
Design
Product colour *
White
Market positioning *
Business
System requirements
Windows operating systems supported
Windows 2000, Windows Vista, Windows XP Home, Windows XP Professional
System requirements
Mac operating systems supported
Mac OS X 10.3 Panther
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
20 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
437 mm
Depth
508 mm
Height
525 mm
Weight
22.2 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
585 mm
Package weight
25.3 kg
Packaging content
Bundled software
HP PCL 6 and postscript level 3 emulation print drivers, HP Toolbox FX, HP Device Configuration Utility (Macintosh), TWAIN 1.9 or WIA scanner drivers, installer/uninstaller, HP Solution Center, HP Director (Macintosh), HP Photosmart Premier, HP Photosmart
Other features
Standard input trays
2
I/O ports
1 Hi-Speed USB (compatible with USB 2.0 specifications)
Dimensions (WxDxH)
525 x 437 x 508 mm
Acoustic power emissions
6.1 B(A)
Network ready
No
Power requirements
Input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz)
Printer management
HP Toolbox FX, HP Web Jetadmin, HP Embedded Web Server (Mac only)
Media types supported
Paper (plain, letterhead, prepunched, bond, colour, rough, preprinted, recycled), HP LaserJet Tough Paper, HP LaserJet Paper, HP Colour Laser Paper, HP Printing Paper, HP Advanced Paper, HP Recycled Paper, HP Copy Paper, HP Office Paper, HP Photo Laser Pa
Minimum system requirements for Macintosh
Mac OS X v10.3.x; G3, G4 or G5 processor; 80 MB RAM; 30 MB available hard disk space; CD-ROM drive; USB Port
Scan file formats
BMP, FPX, JPG, PCX, PDF, PNG, RTF, TXT
Safety
IEC 60950-1: 2001/EN 60950-1: 2001+A11; IEC 60825-1: 1993+A1:1997+A2: 2001/EN 60825-1: 1994+A1: 2002+A2: 2001 (Class 1 Laser/LED Product); GB4943-1995
Maximum internal memory
224 GB
Downloadable software
Installer, print drivers, scan drivers, HP scan software, HP Photosmart Premier Software, HP Document Viewer Software, HP ToolboxFX for management and support, HP software update
Functions
Colour printing, colour copying, colour scanning, black-and-white printing, black-and-white copying, black-and-white scanning
All-in-one functions
Scan
Colour all-in-one functions
Print, Scan
Acoustic pressure emissions
47 dB
Compatible operating systems
Linux, Mac OS X, UNIX, Windows 2000, Windows Server 2003, Windows XP Home Edition, Windows XP Professional
Colour printing technology
HP ImageREt 2400
Copier smart software features
Intuitive control panel for easy replication and optimisation of multiple document types; Letter/A4 Flatbed glass with CCD (Charge Coupled Device) scanner for high-quality copying; One-touch colour or black-and-white single copy, or up to 99 copies; Copy
Custom media sizes
Tray 1, 2, 3: 76 x 127 to 216 x 356 mm
Duplex print options
Manual (driver support provided)
Print quality (black, draft quality)
600 DPI
Print quality (colour, best quality)
600 DPI
Standard media sizes
A4, A5, B5, Executive, Legal, Letter
Typefaces
PCL 6 and Postscript: 80 internal scalable TrueType fonts
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Printer smart software features
Manual duplex and booklet printing, N-up printing, Collation, Watermarks, install print driver only, accepts a variety of paper sizes and types
Standard output capacity for transparencies
50 sheets
Driver updates
Latest drivers available from http://www.hp.com
Memory upgrade
0.224 GB
Memory technology
Proprietary grafit compression
Control panel
Intuitive control panel with 2-line, 16-character backlit display, device/supplies status view, copy and scan controls, enter, menu and cancel controls
Upgrade type
Device firmware upgradability via USB direct connection or 10/100 wired Ethernet network connectivity (CLJ CM1017); RAM upgradable from 96 MB of built-in memory up to 226 MB total via a single 100-pin DIMM slot accepting either 64 MB or 128 MB RAM memory
Service & support
HP Websites, HP Customer Support Centre, HP Care Pack
Technical features
Fast, affordable desktop MFP Microbusinesses and small to medium businesses No fax Recommended monthly volume: up to 1,500 pages HP PCL 6/5c, (PS 3 emulation) Print/copy at up to 8 ppm black and colour
Media weight (tray 2)
60 to 176 g/m² (up to 220 g/m² HP Photo Laser Paper)
Media weight (tray 3)
60 to 163 g/m²
Media size (tray 2)
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
UNSPSC-code
43212110
Package dimensions (WxDxH)
600 x 500 x 585 mm
Media size (tray 1)
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 1993 +A1+A2/EN 55022:1994+A1+A2 - Class B; EN 61000-3-2: 1995/A14:2000; EN 61000-3-3: 1995+A1; EN 55024: 1998+A1+A2; FCC Title 47 CFR, Part 15 Class B 2/ICES-003, Issue 3; GB9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:45:57
Uk has collected 1 expert review for HP LaserJet CM1015 Laser 600 x 600 DPI 8 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2013-02-14 04:45:57
The most notable thing about the HP Color LaserJet CM1015 MFP is its price. At just $499.99 (direct), its no more expensive than some high-end ink-jet all-in-ones (AIOs). More important, the low price, combined with reasonably high-quality output, b...
Good Low price. Reasonably good output quality across the board.
Bad Slow. No fax support. No automatic document feeder. Maximum scan area is letter-size.
Bottom line The HP Color LaserJet CM1015 MFP delivers laser-quality output, but its slow, and it lacks such niceties as an automatic document feeder and fax support...
60%