location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-3320CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-3320CN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766620260
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:27:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 2400 x 2400 DPI
  • - A4 14 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Internal memory: 16 MB
  • - 7.82 kg
More>>>
Printing
Printing *
Colour printing
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
100
Communication
This model is capable of sending and receiving colour faxes to and from other colour capable fax machines, using the ITU.T-30E colour fax protocol.
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper handling
ADF (Automatic Document Feed) Up to 20 sheets
Performance
Internal memory *
16 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
477 mm
Depth
330 mm
Height
544 mm
Weight
7.82 kg
Packaging data
Package weight
9.37 kg
Packaging content
Bundled software
Includes award winning ScanSoft PaperPort and TextBridge OCR software for Windows and Presto! PageManager for Mac Includes Brother PC-Fax driver for sending and receiving faxes via your PC
Other features
I/O ports
4 slots for SmartMedia, Compact Flash, MemoryStick and Secure Digital removable disk drive function – read / write files scan-to-media card with: - pdf / jpeg (colour), - pdf / tiff (black and white)
Networking features
Network Scanning, Printing & PC-Faxing, Network PhotoCapture Centre
Dimensions (WxDxH)
434 x 583 x 346 mm
Acoustic power emissions
Machine Noise Standby 35dB(A). Copying 48dB(A)
Modem type
ITU-T G3
Compatible operating systems
Windows and Mac compatible
Colour all-in-one functions
Copy, Fax, Print, Scan
Scan speed
4 sec/page
Media size (tray 1)
A4 / A5 / A6 / EXE / LTR / LGL / JISB5 / Photo 102 x 152mm, 89 x 127mm, 127 x 178mm /Postcard 100 x 148mm, 200 x 148mm / Index card 127 x 203mm / C5 Envelopes / Com 10 /DL / Monarch / JE4 Envelope.
Brand Image Product code Product Stock Price from
Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi
(show image)
MFC-J985DW MFC-J985DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi
(show image)
MFC-J480DW MFC-J480DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi
(show image)
MFC-J5720DW MFC-J5720DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm
(show image)
MFC-3820CN MFC-3820CN 0.00
(excl. VAT)
0 (incl. VAT)