location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 850 IS 1/2.5" 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
850 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1271B006 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 850 IS 1/2.5" 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3.8x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Lens system
Optical zoom *
3.8x
Digital zoom *
4x
Focal length range
4.6 - 17.3 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
15 fps
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
207000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Party (indoor), Portrait, Underwater
Photo effects *
Black&White, Neutral, Sepia, Skin tones, Vivid
Custom colour
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
89.5 mm
Depth
25.1 mm
Height
58 mm
Weight
150 g
Other features
Video capability
Yes
Focal length (35mm film equivalent)
28 - 105 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:32:23
Uk has collected 43 expert reviews for Canon Digital IXUS 850 IS 1/2.5" 7.1 MP CCD Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Photoradar.com
Updated:
2011-07-31 01:32:08
Take the 850 IS, for example... it's incredibly stylish with all the good looks of its stable mates. However, with 7 megapixels and a wider-angle zoom this is no ordinary point-and-shoot snapper.The 850's metallic casing goes far beyond what's required...
Bottom line Take the 850 IS, for example... it's incredibly stylish with all the good looks of its stable mates. However, with 7 megapixels and a wider-angle zoom this is no ordinary point-and-shoot snapper.The 850's metallic casing goes far beyond what's required...
80%
digitalversus.com
Updated:
2011-07-31 01:32:08
The Canon Ixus 850 IS is an unlikely camera and almost a technological demo, because it has so many functions. It features everything that the main rivals introduced on their products before this Japanese manufacturer: optical stabilization, a new pro...
Good 28 mm wide angle, stabilized zoom, Very fast startup at 1 second, Design, finishing touches, efficient face tracking, Color fidelity quite good, nice white balance, Antinoise filter...
Bad Price, Noise control could be more efficient, Still has sound defects for voices...
80%
techradar.com
Updated:
2011-07-31 01:32:09
The current crop of models in Canons Ixus range may look very similar, but they arent all created equal. Take the 850 IS, for example... its incredibly stylish with all the good looks of its stable mates. However, with 7 megapixels and a wider-angle...
Good Excellent colour performance, Great wide-angle lens, Attractive looks...
Bad Image noise at higher ISOs...
Bottom line The current crop of models in Canons Ixus range may look very similar, but they arent all created equal. Take the 850 IS, for example... its incredibly stylish with all the good looks of its stable mates. However, with 7 megapixels and a wider-angle...
90%
pocket-lint.com
Updated:
2011-07-31 01:32:10
Can the updated 850IS impress?...
Good Great build, image quality as lower ISOs, responsive, easy to use, good metering and colour, nice lens focal range...
Bad Reduced detail due to noise reduction processing, Intrusive noise at higher ISOs, unreliable AiAF focus system, bodywork prone to scratching...
Bottom line The IXUS 850IS offers some neat new touches and a million extra pixels, superb build, a nice wider-angle zoom lens and great image quality at lower sensitivities...
80%
pcadvisor.co.uk
Updated:
2011-07-31 01:32:11
As weve come to expect from Canons Ixus family of cameras, the 850 IS is beautifully constructed. Youll keep noticing little details long after its been unpacked. The only slight blemish on the otherwise sumptuous exterior is the rather flimsy b...
Bottom line The Canon Ixus 850 IS is a worthy addition to the Ixus family. Its enhanced resolution, glassware and features make it a mightily attractive package for casual snappers. Michael Haynes Lowest online price: £N/A...
80%
alphr.com
Updated:
2011-07-31 01:32:14
A beautiful example of high technology, but we have reservations about the ultimate quality of images Coming in near the top end of Canons huge range of digital compacts, the 850 IS has many interesting features. First, is its optical image stabilisa...
50%
digicamreview.co.uk
Updated:
2011-07-31 01:32:22
Announced on the 14th of September 2006, the Canon Powershot SD800 / Canon Digital IXUS 850 IS is one of the newest Canon Digital IXUS cameras, and features a wide-angle lens, a first for a Canon Digital IXUS. The IXUS 850 IS is a 7.1 meg...
0%
goodgearguide.com.au
Updated:
2011-11-04 10:11:08
The IXUS 850 IS is a very speedy camera that sports a stylish design and offers good colour representation. Image quality problems including chromatic aberation and noise at higher ISO levels do however impact on its performance.
Good Nice colour in shots, great design, fast...
Bad High chromatic aberration, some sharpness issues, noisy at high ISOs The Final Word The IXUS 850 IS is a very speedy camera that sports a stylish design and offers good colour representation. Image quality problems including chromatic aberation and noi...
Bottom line The IXUS 850 IS is a very speedy camera that sports a stylish design and offers good colour representation. Image quality problems including chromatic aberation and noise at higher ISO levels do however impact on its performance.
60%
pcauthority.com.au
Updated:
2011-11-04 10:11:09
A beautiful example of high technology, but we have reservations about the ultimate quality of images.
67%
photoreview.com.au
Updated:
2011-11-04 10:11:09
A slightly longer zoom lens, built-in image stabilisation and some handy new functions are the key features that distinguish the new Canon Ixus 850IS from the popular Ixus 750 model, although the new cameras styling has been changed a little. Although...
85%
theglobeandmail.com
Updated:
2014-04-10 01:29:25
A great camera to help you get better at taking photos. The suffix at the end of the model number of the SD800 IS from Canon stands for "image stabilization." Those two words are becoming a key part of this years marketing push from all the compact c...
0%
thelobeandmail.com
Updated:
2011-07-31 01:32:08
A great camera to help you get better at taking photos. The suffix at the end of the model number of the SD800 IS from Canon stands for "image stabilization." Those two words are becoming a key part of this years marketing push from all the compact c...
0%
devhardware.com
Updated:
2011-07-31 01:32:08
Shopping for a digital camera? Canons Powershot line is quite well-known. Today, well be examining the versatile SD800 IS and finding out what it can do for the average digital camera fan.IntroductionThe Canon Powershot SD800 IS is the the follow-up...
0%
Howstuffworks.com
Updated:
2011-07-31 01:32:10
Compared with other ultra-compact digital cameras, Canons PowerShot SD800IS carries a lot of high-end and above-average features. It carries an above-average price, too, but the PowerShot SD800IS definitely will appeal to an intermediate photographer...
Good Very good response times, powerful feature list for thin camera, excellent low-light image quality, limited wide-angle capability, good LCD...
Bad Price is a little high, limited manual-control features, youll pay extra for the IS but you might not need it...
Bottom line Compared with other ultra-compact digital cameras, Canons PowerShot SD800IS carries a lot of high-end and above-average features. It carries an above-average price, too, but the PowerShot SD800IS definitely will appeal to an intermediate photographer...
100%
Dcviews.com
Updated:
2011-07-31 01:32:10
After two weeks and more than 1000 pictures, we have to say that the Canon SD800 is a very compelling camera that should be seriously considered if you are looking for a quality compact. Several handy functions add greatly to its versatility. The fact...
0%
digitalhomethoughts.com
Updated:
2011-07-31 01:32:10
After shooting with my Rebel XT exclusively for almost a year, I decided that having a point and shoot again would be a good idea as I was trashing my Rebel by carrying it around everyday. After a few recommendations (not the least of which was Jasons...
0%
dpreview.com
Updated:
2011-07-31 01:32:11
The SD800 IS (IXUS 850 IS), announced just before Photokina 2006 back in September, is a sister model to the popular SD 700 IS (IXUS 800 IS), one of the better ultra compact models launched last year. As well as an extra million pixels or so, the new...
Good Good resolution, good color, Useful and fairly rare 28-105mm zoom range, Clean, detailed results at lower ISO settings, Reliable exposure system, Fast and accurate focus, Very responsive, Excellent user interface, easy to use, Face detection AF/AE (it wor...
Bad AiAF focus a bit unpredictable - turn it off, Very little manual control, ISO 200 and 400 suffer from the effect of noise reduction and loss of low contrast detail, ISO 800 and 1600 of limited use, Finish very susceptible to marks and scratches, Still no...
Bottom line The SD 700 IS was perhaps my favorite point and shoot camera of last year, ticking all the right boxes (small, stylish, reliable, good output, easy to use) and showing that, for all the grumbling about Canons dominance of this market, when they get t...
70%
Neocamera.com
Updated:
2011-07-31 01:32:11
This is one ultra-compact digital camera which we honestly did not see coming. Although it was announced by Canon with two other SD-series models, it distinguishes itself as one of only two wide-angle ultra-compact digital cameras. The other one is th...
80%
steves-digicams.com
Updated:
2011-07-31 01:32:12
The 10.0 megapixel PowerShot SD900 and the 7.1 megapixel PowerShot SD800 IS Digital ELPHs take the marriage of style and substance to a new level, by offering an array of user-friendly features along with faster response time and a new face detection a...
0%
imaging-resource.com
Updated:
2011-07-31 01:32:14
Canon PowerShot SD800 IS Digital ELPH Overview By: Mike PasiniReview Date: 11/10/06 The Canon SD800 IS Digital ELPH features a compact, stylish case with rounded horizontal edges, and a retracting lens to make it pocket-friendly. The Canon SD800IS incl...
Good You cant beat image stabilization Face recognition really works 28mm wide angle is very nice Fast start-up with virtually no shutter lag if you pre-focus Dependable auto white balance Flash power can handle normal rooms while recycling at a reasonable...
Bad A little bulky compared to its competitors Optical viewfinder is not accurate No digital zoom in Wide Screen aspect ratio shooting No manual control over aperture or shutter speed Easily blows out highlights Optical zoom is just 3.8x from 28mm...
Bottom line Featuring a 7.1-megapixel CCD, 3.8x optical zoom lens, image stabilization, and well-designed user interface, the Canon PowerShot SD800 IS updates the popular PowerShot line with a compact body style well suited for travel. Exposure remains under autom...
0%
trustedreviews.com
Updated:
2011-07-31 01:32:17
As I mentioned in my review of the PowerShot A710 IS last week, Canon launch a lot of new models every year, but even so I was astonished to learn that since it's inception in June 2000 there have been no fewer than 27 different cameras in the Canon Digit...
90%
dcresource.com
Updated:
2011-07-31 01:32:18
The Canon PowerShot SD800 IS Digital ELPH ($399) is an upgrade to the popular SD700 IS, which was only seven months old when it was replaced. While the SD900 is the flagship of the ELPH lineup, the SD800 is arguably more interesting than that cam...
0%
Kenrockwell.com
Updated:
2011-07-31 01:32:21
The Canon SD800 is the pocket camera to get. Id have bought it the instant it was announced, except that I had bought the similar SD700 two months before the SD800 was announced. In other parts of the world, the SD800 is called the DIGITAL IXUS 850...
0%
Country Distributor
Nederland 1 distributor(s)