location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 13A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2613A show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 526585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2025 18:35:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2023
Product end of life date
Bullet Points HP 13A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Black toner page yield: 2500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
HP LaserJet 1300
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q2613A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
19%
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
142 mm
Depth
333 mm
Height
198 mm
Weight
730 g
Packaging data
Package width
333 mm
Package depth
142 mm
Package height
198 mm
Package weight
1.08 kg
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1185 x 999 x 1128 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1139 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
154 g
Pallet weight (EU)
121 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Products per pallet
90 pc(s)
Products per pallet (EU)
90 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 13A (Q2613A) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 13A (Q2613A) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15109DK Black Laser Toner - HP 13A (Q2613A) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 13A (Q2613A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 13A (Q2613A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15108DK Black Laser Toner - HP 13A (Q2613A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
V7 V713A toner cartridge Black V7 V713A toner cartridge Black
(show image)
V713A V713A 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27312 toner cartridge Black
(show image)
27312 27312 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)
Deutschland 2 distributor(s)