location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11 Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 Cyan Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4836A show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 684238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 09:54:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Apr 2022
Product end of life date
Bullet Points HP 11 Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Supply type: Single pack
  • - Black ink type: Dye-based ink Colour ink type: Dye-based ink
  • - Standard Yield
  • - Colour ink page yield: 2350 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Black ink type
Dye-based ink
Colour ink type
Dye-based ink
Compatibility *
HP 11 ink cartridges work with: HP Business Inkjet 1000, 1100, 1200, 2300, 2600, 2800 HP DesignJet 100plus, 110plus Printer , 111 HP OfficeJet 9110, 9120, 9130 HP OfficeJet Pro K850
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
28 ml
Colour ink page yield *
2350 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Cyan
Brand compatibility *
HP
Supply type *
Single pack
OEM code
C4836A
Country of origin
Malaysia
Quantity per box
1 pc(s)
Weight & dimensions
Width
116.8 mm
Weight & dimensions
Depth
26.4 mm
Height
157.5 mm
Weight
64 g
Packaging data
Package width
116.8 mm
Package depth
26.4 mm
Package height
157.5 mm
Package weight
100 g
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1930.4 mm
Pallet gross weight
464.48 g
Stacking number for pallet
1 pc(s)
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
4.9 g
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Deutschland 2 distributor(s)