location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Cartouche d'encre jaune UV 83 (680 ml) ink cartridge 1 pc(s) Original Standard Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cartouche d'encre jaune UV HP 83 (680 ml)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4943A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0251842527792 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 23:42:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Dec 2020
Product end of life date
Bullet Points HP Cartouche d'encre jaune UV 83 (680 ml) ink cartridge 1 pc(s) Original Standard Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Compatibility *
HP Designjet 5000, 5500
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
680 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
C4943A
Country of origin
Singapore
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
114.3 mm
Depth
320 mm
Weight & dimensions
Height
55.9 mm
Packaging data
Package width
320 mm
Package depth
114.3 mm
Package height
55.9 mm
Package weight
950 g
Logistics data
Pallet dimensions (W x D x H)
1183.6 x 990.6 x 1277.6 mm
Products per pallet
600 pc(s)
Master (outer) cases per pallet
60 pc(s)
Pallet gross weight
703 g
Pallet size (EU)
1184 x 991 x 1278 mm
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
10.5 g
Master (outer) case gross weight (imperial)
10.5 kg (23.2 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)