location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 70 130-ml Photo Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70 130-ml Photo Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9449A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027516350 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 492617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2025 17:30:11
The date of the most recent change of this product data-sheet in Icecat.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 70 130-ml Photo Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Photo black
  • - Black ink type: Pigment-based ink Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Black ink cartridges quantity: 1
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z2100, Z3100, and Z3200 Photo Printer series, HP DesignJet Z5200 PostScript Printer
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
130 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Photo black
OEM code
C9449A
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
40 mm
Depth
202 mm
Height
129 mm
Weight
190 g
Packaging data
Package width
202 mm
Package depth
40 mm
Package height
129 mm
Package weight
230 g
Brand-specific features
HP GTIN (EAN/UPC)
885631723845
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1500 mm
Products per pallet
1680 pc(s)
Master (outer) cases per pallet
84 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Pallet gross weight
436 g
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
4.9 g
Pallet size (EU)
1219 x 1016 x 1500 mm
Products per larger master (outer) case
20 pc(s)
Larger master (outer) case gross weight
4.9 g
Maximum number of stacking cartons
6 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 6 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)