location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 81 680-ml Light Cyan DesignJet Dye Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81 680-ml Light Cyan DesignJet Dye Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4934A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964083603 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 431595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 19:04:32
The date of the most recent change of this product data-sheet in Icecat.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 81 680-ml Light Cyan DesignJet Dye Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light Cyan
  • - Colour ink type: Dye-based ink
  • - Standard Yield
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Compatibility *
HP Designjet 5000, 5000ps, 5500, 5500ps
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
680 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Light Cyan
Brand compatibility *
HP
OEM code
C4934A
Country of origin
Singapore
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
320 mm
Depth
55.9 mm
Height
114.3 mm
Packaging data
Package width
114.3 mm
Packaging data
Package depth
55.9 mm
Package height
320 mm
Package weight
950 g
Brand-specific features
HP GTIN (EAN/UPC)
882780756465
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
990.6 x 1277.6 x 1183.6 mm
Products per pallet
600 pc(s)
Master (outer) cases per pallet
60 pc(s)
Pallet gross weight
703 g
Pallet size (EU)
1278 x 991 x 1184 mm
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
10.5 g
Master (outer) case gross weight (imperial)
10.5 kg (23.2 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)